EN
  • EN
  • DE

PI6LC48H02ALIE

Part No PI6LC48H02ALIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description CLOCK GENERATOR TSSOP-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Part Status Active
Manufacturer Pack Quantity 96
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807135-PI6LC48H02ALIE
Ultra Librarian 3D Model Ultra Librarian PI6LC48H02ALIE CAD Model

Description

Introducing the PI6LC48H02ALIE from Diodes Incorporated

The PI6LC48H02ALIE is a cutting-edge, high-performance clock buffer from Diodes Incorporated, designed to meet the stringent requirements of modern electronic systems. This precision device is engineered to deliver low-jitter clock distribution, which is essential for applications that demand high-speed data processing and reliable performance.

Key Features

  • Low Skew: The PI6LC48H02ALIE offers exceptionally low skew output, which ensures synchronous signal distribution and timing accuracy across multiple pathways in a system.
  • Multiple Outputs: With its multiple output channels, this clock buffer can drive several devices simultaneously, making it ideal for complex circuit designs.
  • High Frequency: It supports a wide frequency range, accommodating various system clock requirements without compromising signal integrity.
  • Advanced Technology: Built with advanced semiconductor technology, the PI6LC48H02ALIE ensures minimal power consumption while maintaining high-speed operation.

Applications

The PI6LC48H02ALIE is versatile and can be used in a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and signal repeaters.
  • High-performance computing systems that require precise timing for data processing.
  • Telecommunication infrastructure where signal integrity and timing precision are critical.
  • Industrial automation systems that rely on synchronized clock distribution for control and monitoring tasks.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the PI6LC48H02ALIE is no exception. It undergoes rigorous testing to ensure reliability and performance under various conditions. The device is also compliant with industry standards, which assures its compatibility and interoperability with other components in your system.

Conclusion

Whether you are designing a new system or upgrading an existing one, the PI6LC48H02ALIE from Diodes Incorporated is an excellent choice for your clock distribution needs. Its combination of low skew, multiple outputs, high frequency support, and reliable operation makes it a valuable component in any high-speed electronic application.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8804 $52.8240
140+ $0.7224 $101.1360
215+ $0.6998 $150.4570
300+ $0.6773 $203.1900
385+ $0.6547 $252.0595
515+ $0.5870 $302.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess