The PI6CX201ALE is a high-performance, low-power clock generator from Diodes Incorporated, designed to meet the stringent requirements of today’s advanced electronics. This clock generator is a versatile solution, ideal for applications in computing, consumer electronics, and embedded systems where reliable clock generation is critical.
Key Features
- Frequency Range: The device supports a wide frequency range, making it suitable for a variety of applications.
- Low Jitter: The PI6CX201ALE provides low jitter output, which is essential for maintaining signal integrity in high-speed communications and digital signal processing.
- Power Efficiency: It is designed for low power consumption, helping to extend battery life in portable devices and reduce power costs in stationary applications.
- Programmability: Users can program the device through I2C interface, allowing for easy integration and flexibility in system design.
- Stability: It offers excellent temperature stability, ensuring consistent performance across a range of operating conditions.
Applications
The PI6CX201ALE is suitable for a multitude of applications, including but not limited to:
- PCs and Laptops
- Networking Equipment
- Consumer Electronics
- Embedded Systems
- Storage Systems
- Telecommunications
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
2.5V to 3.3V
Output Type
HCSL, LVDS, LVPECL
Operating Temperature Range
-40°C to +85°C
Package
QFN
The PI6CX201ALE from Diodes Incorporated represents a blend of performance, power efficiency, and design flexibility, making it an excellent choice for modern electronic systems that require precise and stable clock signals.