EN
  • EN
  • DE

PI6CDBL401BZHIEX

Part No PI6CDBL401BZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 3.3V 1:4 LOW POWER PCIE BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features PCI Express (PCIe) IC 105MHz Output 32-TQFN (5x5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-TQFN (5x5)
Family Name PI6CDBL401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6CDBL401BZHIEXDICT, PI6CDBL401BZHIEXDITR, PI6CDBL401BZHIEX-ND, PI6CDBL401BZHIEXDIDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930505-PI6CDBL401BZHIEX
Ultra Librarian 3D Model Ultra Librarian PI6CDBL401BZHIEX CAD Model

Description

The PI6CDBL401BZHIEX is a high-performance, low-power clock buffer from Diodes Incorporated, designed to address the stringent requirements of modern electronics. This clock buffer is part of Diodes Incorporated's extensive line of timing and clock management solutions, offering a blend of reliability, precision, and power efficiency.

Key Features

  • Four Differential Outputs: The device provides four low-jitter differential outputs, ensuring signal integrity and minimizing noise in sensitive applications.
  • Wide Frequency Range: It supports a broad range of input clock frequencies, making it versatile for various applications, from consumer electronics to industrial systems.
  • Low Power Consumption: Designed with power efficiency in mind, the PI6CDBL401BZHIEX helps in reducing the overall power consumption of the system.
  • Advanced Packaging: Available in a compact package, the product is suitable for space-constrained applications without compromising performance.
  • High Reliability: As with all Diodes Incorporated products, this clock buffer is manufactured to high standards, ensuring dependable operation across its lifespan.

Applications

The PI6CDBL401BZHIEX is ideal for a range of applications, including but not limited to:

  • Data Centers
  • Networking Equipment
  • High-Performance Computing
  • Telecommunications
  • Storage Systems

Technical Specifications

The buffer operates with a differential input and outputs, compatible with LVPECL, LVDS, or HCSL levels. It features a low additive phase jitter, typically at 50fs RMS, contributing to its high-performance metrics. The device also includes an input fail-safe mechanism that prevents output disruption during input signal loss.

Environmental and Quality Standards

Compliant with industry quality and environmental standards, the PI6CDBL401BZHIEX meets RoHS directives and is lead-free. It is designed to withstand harsh industrial environments while maintaining its functionality and performance.

Conclusion

In summary, the PI6CDBL401BZHIEX from Diodes Incorporated is a versatile, efficient, and reliable solution for clock distribution in a wide array of electronic systems. Its combination of performance, power efficiency, and compact form factor makes it an excellent choice for engineers and designers looking to optimize their clock management subsystems.

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2019 $51.2304
39+ $2.6272 $102.4608
59+ $2.5451 $150.1609
82+ $2.4630 $201.9660
106+ $2.3809 $252.3754
141+ $2.1346 $300.9786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess