EN
  • EN
  • DE

PI6C5921516ZDIEX

Part No PI6C5921516ZDIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER V-QFN7070-48
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-TQFN (7x7)
Family Name PI6C5921516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6C5921516ZDIEXDIDKR, PI6C5921516ZDIEXDICT, PI6C5921516ZDIEXDITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889249-PI6C5921516ZDIEX
Ultra Librarian 3D Model Ultra Librarian PI6C5921516ZDIEX CAD Model

Description

The PI6C5921516ZDIEX is a sophisticated, high-performance clock buffer from Diodes Incorporated, designed to meet the demanding requirements of modern computing and networking applications. This clock buffer is part of Diodes Incorporated's broad portfolio of clock management solutions, and it is engineered to provide reliable, low-skew clock distribution.

Key Features

  • Multiple Outputs: The device features 16 outputs, which allows for extensive clock distribution within a system.
  • Low Skew: With its low-output skew, the PI6C5921516ZDIEX ensures synchronous operation across multiple components, reducing timing errors and improving overall system stability.
  • Wide Frequency Range: It supports a wide range of frequencies, making it versatile for various applications.
  • Advanced Technology: Utilizes the latest technology to provide a stable and reliable clock signal, even in the most challenging conditions.
  • Power Efficiency: The device is designed to operate with low power consumption, which is critical for energy-sensitive applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring performance in diverse environments.

Applications

The PI6C5921516ZDIEX is ideal for a wide range of applications, including:

  • High-speed computing systems
  • Networking equipment such as routers and switches
  • Data centers and server farms
  • Telecommunication infrastructure
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI6C5921516ZDIEX is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. It is a testament to Diodes Incorporated's dedication to excellence in electronic component design and manufacturing.

Ordering Information

The PI6C5921516ZDIEX is available in a compact package, suitable for space-constrained applications. For detailed ordering and pricing information, customers are advised to contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess