EN
  • EN
  • DE

M393B1K70DM0-YH9

Part No M393B1K70DM0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949402-M393B1K70DM0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K70DM0-YH9 CAD Model

Description

The Samsung M393B1K70DM0-YH9 is an 8GB DDR3-1866 ECC Registered DIMM, designed for servers and high-performance workstations where data integrity and reliability are paramount. This memory module operates at a frequency of 1866MHz, providing fast and efficient data transfer.

Applications:

  • Servers: Used in various server applications, including web servers, database servers, and application servers.
  • Workstations: Suitable for high-end workstations used for video editing, 3D rendering, and scientific simulations.
  • Data Centers: Deployed in data centers requiring high memory capacity and error correction capabilities.
  • Cloud Computing: Used in cloud computing environments to support virtual machines and other cloud-based services.

Features:

  • 8GB Capacity: Offers a substantial memory capacity for demanding applications.
  • DDR3 Technology: Utilizes DDR3 technology for improved speed and efficiency compared to older DDR2 modules.
  • 1866MHz Speed: Operates at a high frequency of 1866MHz for fast data transfer.
  • ECC Registered: Includes ECC (Error-Correcting Code) to detect and correct memory errors, ensuring data integrity. The 'Registered' aspect enhances stability when using larger amounts of RAM.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V.

Benefits:

  • Enhanced Performance: Improves system performance, especially in memory-intensive applications.
  • Improved Reliability: ECC functionality ensures data integrity and reduces the risk of system crashes due to memory errors.
  • Increased Capacity: 8GB capacity allows for running multiple applications simultaneously and handling large datasets.
  • Cost-Effective: Provides a balance of performance and affordability for server and workstation upgrades.
  • Stability: The registered aspect enhances system stability, especially when using multiple modules.

Additional Details:

The M393B1K70DM0-YH9 module is built with high-quality components to ensure long-term reliability and stability. It is designed to meet the rigorous demands of server and workstation environments. The module is compatible with a wide range of server and workstation motherboards that support DDR3 ECC Registered DIMMs. Its JEDEC standard compliance guarantees compatibility with other industry-standard components.

This module is an excellent choice for upgrading existing systems or building new servers and workstations that require high-performance, reliable memory. The ECC Registered feature makes it particularly well-suited for applications where data integrity is paramount, such as financial transactions, scientific research, and medical imaging.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess