EN
  • EN
  • DE

PI6C5912012ZDIEX

Part No PI6C5912012ZDIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER W-QFN6060-40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (6x6)
Family Name PI6C5912012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6C5912012ZDIEXDICT, PI6C5912012ZDIEXDIDKR, PI6C5912012ZDIEXDITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889247-PI6C5912012ZDIEX
Ultra Librarian 3D Model Ultra Librarian PI6C5912012ZDIEX CAD Model

Description

Introducing the PI6C5912012ZDIEX from Diodes Incorporated

The PI6C5912012ZDIEX is a high-performance clock buffer from Diodes Incorporated, designed to meet the demanding requirements of modern electronic systems. This precision-engineered component is a part of Diodes Incorporated's extensive range of clock management solutions, and it is tailored to provide reliable and efficient clock distribution within your electronic applications.

Key Features and Benefits

  • High Frequency Support: The PI6C5912012ZDIEX is capable of supporting clock frequencies up to 1.5GHz, making it suitable for high-speed applications that require fast and stable clock signals.
  • Low Skew: With an extremely low skew of typically 50ps, this clock buffer ensures minimal timing discrepancies between output clocks, which is critical for maintaining data integrity and synchronization across different system components.
  • Multiple Outputs: The device features 12 outputs, which can drive multiple clock lines from a single source, thus simplifying the design and reducing the component count on the PCB.
  • Advanced Technology: Utilizing advanced semiconductor technology, the PI6C5912012ZDIEX offers excellent performance with low power consumption, making it an energy-efficient choice for eco-conscious designs.
  • Robust Design: The product is designed to operate over a wide temperature range, ensuring reliable performance even under harsh environmental conditions.

Applications

The PI6C5912012ZDIEX is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Data centers and server farms
  • High-performance computing systems
  • Telecommunications infrastructure
  • Industrial control systems

With its ability to distribute precise clock signals to multiple destinations with minimal skew, the PI6C5912012ZDIEX is an essential component for systems that require synchronized timing for high-speed data processing and communication.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI6C5912012ZDIEX is no exception. It is manufactured to meet the highest industry standards, ensuring that you receive a product that not only performs well but also has a long operational life.

For designers and engineers looking for a reliable clock distribution solution, the PI6C5912012ZDIEX from Diodes Incorporated offers the perfect blend of performance, efficiency, and quality.

You May Also Be Interested in

Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4038 $68.4228
13+ $9.3570 $121.6410
20+ $9.0646 $181.2920
27+ $8.7722 $236.8494
35+ $8.4798 $296.7930
46+ $7.6026 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess