EN
  • EN
  • DE

PI6C557-03ALEX

Part No PI6C557-03ALEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description Clock Generator 25MHz-IN 200MHz-OUT 16-Pin TSSOP T/R / IC CLOCK GENERATOR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Main Purpose Ethernet, PCI Express (PCIe)
Input HCSL, Crystal
Output HCSL, LVDS
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 200MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 090687-PI6C557-03ALEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI6C557-03
Introduction Date May 26, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PI6C557-03ALEX CAD Model

Description

Introducing the PI6C557-03ALEX from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the PI6C557-03ALEX, a state-of-the-art clock buffer designed to meet the stringent requirements of high-speed digital systems. The PI6C557-03ALEX is an essential component for applications requiring reliable distribution of a clock signal with minimal skew and low jitter.

Key Features

  • Low Skew: The PI6C557-03ALEX boasts extremely low skew outputs, ensuring synchronous operation across all connected devices. This is critical for maintaining the integrity of high-speed signals and preventing data corruption.
  • Multiple Outputs: The device features multiple outputs that provide flexibility in design, allowing for the distribution of the clock signal to various parts of the system without the need for additional components.
  • Low Jitter: With its low jitter characteristic, the PI6C557-03ALEX minimizes the phase noise in clock distribution, which is vital for maintaining the performance of high-speed digital circuits.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, accommodating various system power requirements and ensuring compatibility with a variety of logic levels.
  • Advanced Packaging: The PI6C557-03ALEX comes in an advanced, compact packaging option that facilitates efficient use of PCB space, making it ideal for space-constrained applications.

Applications

The versatile nature of the PI6C557-03ALEX makes it suitable for a wide array of applications, including but not limited to:

  • High-performance computing systems
  • Networking and telecommunications
  • Data storage and servers
  • Industrial control systems

Quality and Reliability

Diodes Incorporated ensures that the PI6C557-03ALEX meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures, guaranteeing performance even under the most demanding conditions.

For designers and engineers looking for a reliable clock distribution solution, the PI6C557-03ALEX from Diodes Incorporated offers the perfect blend of performance, flexibility, and quality.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4901 $52.1535
85+ $1.2227 $103.9295
130+ $1.1845 $153.9850
175+ $1.1463 $200.6025
230+ $1.1081 $254.8630
305+ $0.9935 $303.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess