EN
  • EN
  • DE

LMK04828BISQ/NOPB

Part No LMK04828BISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DUAL PLL 64-WQFN / Ultra Low-Noise JESD204B Compliant Clock Jitter Cleaner
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Jitter Cleaner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output HSDS, LCPECL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 3.08GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Part Number Series LMK04828
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805812-LMK04828BISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK04828BISQ/NOPB CAD Model

Description

The LMK04828BISQ/NOPB is a high-performance clock generator and jitter cleaner from Texas Instruments designed to meet the stringent requirements of complex systems such as wireless infrastructure, telecommunications, data communications, medical imaging, and industrial applications. This device provides a flexible and robust solution for synchronizing clocks in a wide range of digital systems.

Key Features

  • Dual PLL Design: Incorporates two PLLs (Phase-Locked Loops) with integrated VCOs (Voltage-Controlled Oscillators) to provide superior jitter cleaning and frequency synthesis.
  • Jitter Cleaning: Delivers excellent jitter performance, improving signal integrity for high-speed data transfers and communication.
  • Flexible Clock Inputs: Supports multiple clock input types, including LVPECL, LVDS, and LVCMOS, allowing for compatibility with a variety of signal sources.
  • Programmable Outputs: Features up to 12 configurable outputs that can be programmed for different frequencies and signal types, including LVPECL, LVDS, HCSL, and LVCMOS.
  • Integrated EEPROM: Comes with onboard memory for storing configuration settings, enabling easy reconfiguration upon power-up without the need for external programming.

Advanced Capabilities

The LMK04828BISQ/NOPB is equipped with advanced features such as hitless switching, holdover, and channel-to-channel isolation, which are critical for maintaining system stability and performance during clock source transitions or disruptions.

Applications

Due to its high level of integration and performance, the LMK04828BISQ/NOPB is ideal for use in a variety of applications, including:

  • Wireless infrastructure (base stations, backhaul)
  • Wired networking (routers, switches, network interface cards)
  • Test and measurement equipment
  • Medical imaging systems
  • High-performance computing and data center infrastructure

Quality and Reliability

This device is offered in a 64-pin WQFN package and is specified for operation over the industrial temperature range. The LMK04828BISQ/NOPB is part of Texas Instruments' commitment to providing high-quality, reliable semiconductor solutions that meet the evolving needs of advanced electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9349 $57.8698
5+ $23.7415 $118.7075
7+ $22.9996 $160.9972
9+ $22.2577 $200.3193
12+ $21.5157 $258.1884
16+ $19.2900 $308.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess