EN
  • EN
  • DE

PI6C49X0204B-AWE

Part No PI6C49X0204B-AWE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 8SOIC / Low Skew, 1-TO-4 LVCMOS/LVTTL Fanout Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS, LVTTL
Output LVCMOS, LVTTL
Frequency - Max 200MHz
Supply Voltage (V) 2.375V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series PI6C49X0204
Manufacturer Pack Quantity 97
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804336-PI6C49X0204B-AWE
Ultra Librarian 3D Model Ultra Librarian PI6C49X0204B-AWE CAD Model

Description

Product Overview: PI6C49X0204B-AWE from Diodes Incorporated

The PI6C49X0204B-AWE is a high-performance clock buffer from Diodes Incorporated, renowned for its precision and reliability in clock distribution for advanced electronic systems. This versatile component is designed to meet the stringent requirements of modern applications, including high-speed computing, networking, and telecommunications equipment.

Key Features:

  • Multiple Outputs: The device offers four differential pairs of low-skew clock outputs, ensuring synchronized timing signals across multiple destinations.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for a variety of applications and allowing for flexibility in design.
  • Low Jitter Performance: The PI6C49X0204B-AWE is engineered to deliver low phase noise and jitter, which is critical for maintaining signal integrity in high-speed data environments.
  • Power Supply: It operates on a 3.3V power supply, providing efficient power consumption while maintaining high performance.
  • Advanced Packaging: Housed in a 32-pin TQFN package, the device offers a compact footprint that is ideal for space-constrained applications.

Applications:

  • Data Centers
  • High-Performance Computing
  • Networking Equipment
  • Telecommunications Systems
  • Industrial Automation

With its robust design, the PI6C49X0204B-AWE is capable of withstanding harsh industrial environments while providing consistent performance. Its EMI (Electromagnetic Interference) reduction feature further ensures that the device operates reliably in noise-sensitive applications.

Diodes Incorporated's commitment to quality is reflected in the PI6C49X0204B-AWE, with the product being subjected to rigorous testing to ensure high standards of durability and longevity. Whether integrating into new designs or upgrading existing systems, this clock buffer stands out as a superior choice for designers seeking to optimize their clock distribution network with precision and efficiency.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.6900
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4205 $56.8200
90+ $1.1656 $104.9040
135+ $1.1291 $152.4285
185+ $1.0927 $202.1495
240+ $1.0563 $253.5120
320+ $0.9470 $303.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess