EN
  • EN
  • DE

XR68C681P

Part No XR68C681P
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description CMOS Dual Channel UART (DUART) | IC UART CMOS DUAL 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tube
Status Obsolete
Features Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Maximum) 1Mbps
Supply Voltage (V) 5V
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1282299-XR68C681P
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR68C681P CAD Model

Description

The XR68C681P is a Dual Universal Asynchronous Receiver/Transmitter (DUART) manufactured by Exar Corporation (formerly Sipex). It's designed to provide two independent serial communication channels in a single IC. This DUART is commonly used in embedded systems and communication devices where multiple serial ports are required. It supports various features, including programmable baud rates, interrupt control, and modem control signals, making it a versatile solution for serial communication applications.

Applications:

  • Embedded systems: Provides serial communication ports for microcontrollers and embedded processors.
  • Point-of-sale (POS) systems: Connects to serial peripherals such as barcode scanners, printers, and scales.
  • Industrial automation: Interfaces with serial devices in industrial control systems.
  • Networking equipment: Enables serial communication between network devices.
  • Data acquisition systems: Collects data from serial sensors and instruments.

Features:

  • Dual UART: Provides two independent serial communication channels.
  • Programmable baud rates: Supports a wide range of baud rates.
  • Interrupt control: Generates interrupts for various events, such as data reception and transmission completion.
  • Modem control signals: Supports modem control signals (CTS, RTS, DSR, DTR, DCD, RI) for modem communication.
  • FIFO buffers: Includes FIFO buffers for transmit and receive data.

Benefits:

  • Reduced component count: Provides two serial ports in a single IC, saving space and cost.
  • Flexible communication: Supports a wide range of baud rates and communication protocols.
  • Efficient interrupt handling: Interrupt control simplifies software development.
  • Modem support: Enables communication with modems and other serial devices.
  • Improved data throughput: FIFO buffers improve data throughput and reduce CPU overhead.

The XR68C681P supports various data formats, including different word lengths, parity options, and stop bits. Each UART channel can be configured independently, allowing for flexible communication with different serial devices. The device includes programmable interrupt sources, which can be enabled or disabled to suit the specific application requirements. It also features loopback mode for diagnostic testing. Proper termination and signal conditioning may be required to ensure reliable communication, especially at high baud rates.

Technical Specifications (Typical):

  • Number of UART Channels: 2
  • Data Rates: Up to 1 Mbps (or higher, depending on the specific version)
  • Data Bits: 5, 6, 7, or 8
  • Parity: Odd, Even, None
  • Stop Bits: 1 or 2
  • Operating Voltage: 5V
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess