EN
  • EN
  • DE

PI6C49CB04CQ2WEX

Part No PI6C49CB04CQ2WEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description CLOCK BUFFER SO-8 / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input 3-State
Output 3-State
Frequency - Max 160 MHz
Voltage - Supply 1.425V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PI6C49
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-PI6C49CB04CQ2WEXDKR,31-PI6C49CB04CQ2WEXCT,31-PI6C49CB04CQ2WEXTR
Standard Package 2,500
Win Source Part Number 1316581-PI6C49CB04CQ2WEX
Ultra Librarian 3D Model Ultra Librarian PI6C49CB04CQ2WEX CAD Model

Description

The PI6C49CB04CQ2WEX is a state-of-the-art clock buffer from Diodes Incorporated, designed to provide high-performance clock distribution in demanding applications. This device is part of the PI6C series, which is known for its reliability and efficiency in managing clock signals within electronic systems.

Key Features

  • Multiple Outputs: The device features four low-skew, low-jitter clock outputs, ensuring synchronized clock distribution across multiple components.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for various applications, from low-frequency operations to high-speed data communications.
  • Low Power Consumption: Designed with power efficiency in mind, the PI6C49CB04CQ2WEX minimizes power usage, which is critical for battery-powered and energy-sensitive devices.
  • Advanced Configuration: The clock buffer allows for programmable skew rate control and output enable/disable functions, providing designers with flexibility in system design and power management.
  • Industrial Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The PI6C49CB04CQ2WEX is ideal for a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • High-performance computing and server platforms.
  • Telecommunication systems.
  • Storage systems and data centers.
  • Industrial control systems.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the PI6C49CB04CQ2WEX is no exception. It is manufactured using advanced semiconductor processes, which ensures the clock buffer meets the stringent quality standards required for modern electronic systems. With its robust design and proven performance, the PI6C49CB04CQ2WEX is a trusted solution for designers looking to optimize their clock distribution networks.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess