EN
  • EN
  • DE

PI6C4911504-03LIEX

Part No PI6C4911504-03LIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER MUX 2:4 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI6C4911504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889233-PI6C4911504-03LIEX
Ultra Librarian 3D Model Ultra Librarian PI6C4911504-03LIEX CAD Model

Description

Introducing the PI6C4911504-03LIEX from Diodes Incorporated

The PI6C4911504-03LIEX is a state-of-the-art clock buffer from Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This precision-engineered component is designed to provide reliable clock distribution with low jitter and high signal integrity, making it an ideal solution for a variety of demanding applications in modern electronics.

Featuring a 1.5V to 3.3V power supply voltage range, the PI6C4911504-03LIEX is a versatile component that can be integrated into multiple systems with different power requirements. Its advanced design ensures minimal power consumption, which is crucial for energy-sensitive applications.

The device offers four output enables for clock management, which allows for greater flexibility and control in system design. This functionality is particularly useful for systems that require selective clock distribution and power management, such as those found in high-performance computing, networking, and telecommunications equipment.

The PI6C4911504-03LIEX boasts a wide frequency range, supporting clock signals from 25MHz to 400MHz. This broad range ensures that it can be utilized in systems that operate at various speeds, from low-frequency consumer electronics to high-frequency server farms and data centers.

Diodes Incorporated has designed the PI6C4911504-03LIEX with a focus on high reliability and robustness. The component is housed in a 16-pin TSSOP package that provides excellent thermal performance and is suitable for surface-mount technology (SMT), facilitating easy integration into printed circuit boards (PCBs).

Furthermore, the PI6C4911504-03LIEX is compliant with industrial standards, ensuring compatibility with a wide range of existing and future designs. Its compliance with RoHS and Green standards also reflects Diodes Incorporated's commitment to environmental sustainability.

In summary, the PI6C4911504-03LIEX from Diodes Incorporated is a top-tier clock buffer that combines performance, flexibility, and energy efficiency. Its robust design and compliance with industry standards make it a reliable choice for engineers and designers looking to optimize their systems for speed, power management, and signal integrity.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4995 $52.4825
85+ $1.2303 $104.5755
130+ $1.1919 $154.9470
175+ $1.1534 $201.8450
225+ $1.1150 $250.8750
305+ $0.9997 $304.9085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,825 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess