EN
  • EN
  • DE

PI6C22405-1HWIEX

Part No PI6C22405-1HWIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZERO DELAY CLK BUFF 1:5 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Obsolete
PLL Yes
Input TTL
Output TTL
Number of Circuits 1
Frequency - Max 220MHz
Divider/Multiplier No/No
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PI6C22405
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379458-PI6C22405-1HWIEX
Ultra Librarian 3D Model Ultra Librarian PI6C22405-1HWIEX CAD Model

Description

Diodes Incorporated PI6C22405-1HWIEX: A High-Performance Clock Buffer

The PI6C22405-1HWIEX from Diodes Incorporated is a state-of-the-art clock buffer designed to meet the demanding requirements of today's high-speed digital systems. This precision-engineered component is ideal for applications that require low jitter and high signal integrity to maintain the performance and reliability of the system clock distribution.

Key Features

  • Low Skew: The PI6C22405-1HWIEX offers exceptionally low output-to-output skew, which ensures synchronous signal distribution and enhances the overall system timing.
  • Multiple Outputs: With multiple outputs, this clock buffer can drive several devices simultaneously, making it a versatile solution for complex systems.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for a variety of applications, from low-frequency operations to high-speed interfaces.
  • Advanced Noise Reduction: Designed with noise reduction in mind, it minimizes electromagnetic interference (EMI), thus ensuring cleaner signal transmission.

Applications

The PI6C22405-1HWIEX is an excellent choice for a wide range of applications, including but not limited to:

  • High-performance computing systems
  • Networking and telecommunication equipment
  • Server and storage platforms
  • Industrial control systems
  • Consumer electronics

Technical Specifications

This clock buffer is built with advanced technology to provide high-quality, reliable performance:

  • Package: Available in a convenient and robust surface-mount package for easy integration into various circuit designs.
  • Power Supply: Operates on a standard power supply voltage, making it compatible with common system voltages.
  • Operating Temperature: Designed to operate within a specified temperature range, ensuring stability and performance under varying environmental conditions.

Overall, the PI6C22405-1HWIEX from Diodes Incorporated is a top-tier solution for designers looking to optimize their system's clock distribution network. Its precision, versatility, and robustness make it a critical component for ensuring the timing accuracy and signal integrity of modern digital electronics.

You May Also Be Interested in

Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess