EN
  • EN
  • DE

PI5USB30216BXUAE+CWX

Part No PI5USB30216BXUAE+CWX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description USB2 SWITCH X2-QFN1616-12
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-XFQFN
Case / Package 12-STQFN (1.6x1.6)
Family Name PI5USB30216
REACH Status REACH Unaffected
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889203-PI5USB30216BXUAE+CWX
Ultra Librarian 3D Model Ultra Librarian PI5USB30216BXUAE+CWX CAD Model

Description

PI5USB30216BXUAE+CWX: A Versatile USB 3.2 Gen 1 Switch by Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the PI5USB30216BXUAE+CWX, a cutting-edge USB 3.2 Gen 1 switch designed to cater to the evolving needs of modern electronics. This high-performance, bidirectional switch is specifically tailored for applications that require switching of USB 3.2 Gen 1 signals through a multiplexer or demultiplexer configuration.

The PI5USB30216BXUAE+CWX is built with the latest technology to ensure fast and reliable data transfer at speeds up to 5 Gbps, making it an ideal choice for a wide range of applications, including desktop and laptop computers, docking stations, monitors, and many other USB-enabled devices. Its versatility is further enhanced by its support for both SuperSpeed USB and USB 2.0 signals.

One of the key features of this product is its low on-resistance and low capacitance, which minimizes signal attenuation and ensures signal integrity. This makes the PI5USB30216BXUAE+CWX a perfect solution for applications that require the highest level of performance without compromising on quality.

The switch is also designed with power efficiency in mind. It boasts an advanced power management system that reduces power consumption, thereby extending the battery life of portable devices. Additionally, its small form factor package allows for easy integration into space-constrained designs without sacrificing functionality or performance.

For developers and manufacturers looking for a robust and reliable USB switch solution, the PI5USB30216BXUAE+CWX offers a comprehensive set of features that include:

  • Compatibility with USB 3.2 Gen 1 (5 Gbps) and USB 2.0
  • Low on-resistance and capacitance for optimal signal integrity
  • Power-efficient design for enhanced battery life in portable devices
  • Compact packaging suitable for space-limited applications
  • Easy integration into existing and new designs

With its robust design, high-speed performance, and power efficiency, the PI5USB30216BXUAE+CWX from Diodes Incorporated stands out as a top-tier solution for any designer looking to incorporate USB switching capabilities into their electronic products.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,555 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess