EN
  • EN
  • DE

PI5USB2544AZHEX

Part No PI5USB2544AZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB CNTRL DETECT SWTCH 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications USB
Number of Channels 1
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
-3db Bandwidth 2GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654877-PI5USB2544AZHEX
Ultra Librarian 3D Model Ultra Librarian PI5USB2544AZHEX CAD Model

Description

Introducing the PI5USB2544AZHEX USB Power Switch from Diodes Incorporated

The PI5USB2544AZHEX is a state-of-the-art USB power switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced device is tailored to meet the demanding needs of modern USB power delivery and battery charging applications. Its compact and efficient design makes it an ideal solution for a wide range of electronic devices, including smartphones, tablets, and other portable gadgets that require reliable power management.

Key Features

  • High-Accuracy Current Limiting: The PI5USB2544AZHEX provides precise current limiting to protect USB ports and downstream devices from overcurrent conditions. This feature ensures safe operation and extends the lifespan of both the power switch and the connected devices.
  • Automatic Load Detection: With built-in automatic load detection, the device can seamlessly identify when a load is connected or removed, enabling intelligent power management and conservation.
  • Fast Short-Circuit Response: In the event of a short circuit, the PI5USB2544AZHEX responds rapidly to prevent damage to the circuitry. This swift response is crucial for maintaining the integrity of the power system.
  • Robust Thermal Performance: The device is engineered to operate efficiently even under high-temperature conditions, thanks to its excellent thermal performance. This ensures reliability and consistent performance over a wide temperature range.
  • Low Standby Power: To cater to the needs of battery-powered devices, the PI5USB2544AZHEX is designed to consume minimal power in standby mode, thereby preserving battery life.

Applications

The versatility of the PI5USB2544AZHEX makes it suitable for a variety of applications, including:

  • USB Hub Power Control
  • Battery Charger Circuits
  • Power Distribution Switches
  • Hot-Swap Power Supplies

Package and Environmental Compliance

The PI5USB2544AZHEX comes in a compact QFN-16 package, which is not only space-saving but also offers excellent thermal conduction. Diodes Incorporated is committed to environmental sustainability, and this product complies with RoHS standards, ensuring it is free from hazardous substances.

With its combination of precision, efficiency, and reliability, the PI5USB2544AZHEX from Diodes Incorporated represents a superior choice for designers looking to enhance USB power management in their next-generation electronic devices.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess