EN
  • EN
  • DE

CC2640R2LRGZR

Part No CC2640R2LRGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK BLUETOOTH 5.1 LOW ENE / IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -103dBm
Memory Size 128kB Flash, 20kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2640
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 852934-CC2640R2LRGZR
Ultra Librarian 3D Model Ultra Librarian CC2640R2LRGZR CAD Model

Description

Introducing the CC2640R2LRGZR from Texas Instruments

The CC2640R2LRGZR is a state-of-the-art wireless microcontroller unit (MCU) from Texas Instruments, specifically designed for Bluetooth Low Energy (BLE) applications. This powerful and versatile chip is an ideal solution for developers looking to integrate BLE functionality into a wide range of products, including wearables, health and fitness devices, industrial sensors, and smart home applications.

At the heart of the CC2640R2LRGZR lies a robust ARM Cortex-M3 processor that operates at up to 48 MHz, providing ample processing power for complex applications and algorithms. The chip is equipped with 128KB of in-system programmable flash and 20KB of ultra-low leakage SRAM, ensuring sufficient memory for your application's needs.

One of the standout features of the CC2640R2LRGZR is its excellent RF performance, which ensures reliable wireless communication with a peak output power of +5 dBm and a receiver sensitivity of -97 dBm. This high-performance radio frequency front-end, coupled with the BLE 4.2 stack, enables developers to create products with robust and efficient wireless connectivity.

The device also boasts a range of power management features designed to maximize battery life in portable applications. It supports multiple power modes, including a shutdown mode with a current consumption as low as 100 nA, allowing for extended operation on a single battery charge.

Furthermore, the CC2640R2LRGZR provides a rich set of peripherals, including a versatile 12-bit ADC, multiple timers, and support for I2C, UART, and SPI communication protocols. These features give developers the flexibility to interface with a variety of external sensors and components, enabling the creation of complex and feature-rich products.

The chip comes in a compact 7x7 mm QFN package, making it suitable for space-constrained applications. Additionally, Texas Instruments offers a comprehensive development ecosystem for the CC2640R2LRGZR, including development kits, software stacks, and online resources to accelerate the design process and bring products to market faster.

With its combination of performance, power efficiency, and connectivity features, the CC2640R2LRGZR from Texas Instruments is an excellent choice for developers seeking to incorporate Bluetooth Low Energy into their next-generation devices.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6044 $50.4616
34+ $2.9575 $100.5550
53+ $2.8650 $151.8450
73+ $2.7726 $202.3998
94+ $2.6802 $251.9388
125+ $2.4029 $300.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess