EN
  • EN
  • DE

PI5C3309UE

Part No PI5C3309UE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS SWITCH 5V NARROW MSOP-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 814045-PI5C3309UE
Ultra Librarian 3D Model Ultra Librarian PI5C3309UE CAD Model

Description

PI5C3309UE - Logic Switch from Diodes Incorporated

The PI5C3309UE is a high-performance, single-pole double-throw (SPDT) analog switch from Diodes Incorporated, designed to deliver efficient and reliable switching capabilities for a wide range of applications. This versatile component is well-suited for use in signal gating, multiplexing, and various other electronic switching functions.

Constructed with precision and quality, the PI5C3309UE boasts a low on-resistance of typically 5 ohms, providing an excellent signal integrity with minimal distortion. The device operates over a wide voltage range, from 2.3V to 3.6V, making it adaptable to both 3.3V and 2.5V logic systems. This flexibility ensures that the switch can be integrated into various circuit designs without the need for level shifting or voltage translation circuits.

The PI5C3309UE is also characterized by its fast switching speeds, which are essential for high-speed signal processing and applications that require quick response times. With a break-before-make switching configuration, it ensures a clean, glitch-free transition between signals, thereby preserving the integrity of the data being transferred.

For ease of use, the PI5C3309UE comes in an ultra-small TSSOP-8 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its compact size does not compromise its performance or reliability, making it an excellent choice for portable and miniaturized electronic devices.

Additional features of the PI5C3309UE include its low power consumption, which contributes to the energy efficiency of the overall system, and ESD protection that safeguards the device against electrostatic discharges, enhancing its durability and lifespan.

In summary, the PI5C3309UE from Diodes Incorporated is a high-quality logic switch that offers a combination of low on-resistance, wide voltage range operation, fast switching speeds, and a compact package. It is an ideal solution for designers looking to optimize their electronic systems for performance and size without compromising on reliability and functionality.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess