EN
  • EN
  • DE

OP249GPZ

Part No OP249GPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier ±18V 8-Pin PDIP N Tube / IC OPAMP JFET 4.7MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 22 V/μs
Gain Bandwidth Product (GBP) 4.7MHz
Current - Input Bias 30pA
Voltage - Input Offset 200μV
Operating Supply Current 5.6mA
Channel Output Current 36mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1084467-OP249GPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial
Family Name OP249
Introduction Date May 16, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP249GPZ CAD Model

Description

Product Overview: OP249GPZ Precision Operational Amplifier

The OP249GPZ is a high-performance operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of precision applications. This dual op-amp is renowned for its excellent speed-to-precision balance, making it an ideal choice for high-speed amplifiers, filters, and instrumentation applications.

Key Features

  • Precision Performance: The OP249GPZ offers exceptional accuracy with very low offset voltage and drift, ensuring stable and reliable performance across a wide range of operating conditions.
  • High Speed: With a fast settling time and slew rate, this operational amplifier is capable of handling rapid signal changes, making it suitable for high-speed data acquisition systems and other dynamic applications.
  • Low Noise: The device boasts a low noise density, which minimizes the impact of noise in sensitive circuit designs, enhancing the signal integrity and overall system performance.
  • Dual Amplifier Configuration: The dual op-amp design provides flexibility, allowing for the implementation of two independent amplifiers or complex amplifier configurations within a single IC package.
  • Wide Supply Range: The OP249GPZ operates over a broad supply voltage range, accommodating various power supply configurations and simplifying integration into mixed-voltage systems.

Applications

The versatility of the OP249GPZ makes it suitable for a diverse array of applications, including:

  • Precision instrumentation
  • Active filters
  • Professional audio equipment
  • Data acquisition systems
  • Process control
  • Analog-to-digital converters

Product Specifications

The OP249GPZ is encapsulated in a PDIP-8 package and operates over the industrial temperature range. It is designed for easy integration into a variety of circuit boards and is compatible with standard manufacturing processes.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The OP249GPZ is manufactured under strict quality control measures, ensuring high reliability and performance consistency for mission-critical applications.

For engineers and designers seeking a precision operational amplifier that does not compromise on speed, the OP249GPZ from Analog Devices Inc. offers an exceptional solution that is both robust and versatile.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5636 $66.2544
9+ $13.5908 $122.3172
14+ $13.1660 $184.3240
19+ $12.7413 $242.0847
24+ $12.3166 $295.5984
32+ $11.0425 $353.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess