EN
  • EN
  • DE

PI4ULS5V202Q1UEX

Part No PI4ULS5V202Q1UEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202871-PI4ULS5V202Q1UEX
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Logic Translators, Level Shifters
Series ULS
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Translator Type Voltage Level
Voltage - VCCA 1.2 V ~ 5.5 V
Voltage - VCCB 1.2 V ~ 5.5 V
Channel Type Bidirectional
Output Type Tri-State, Non-Inverted
Ultra Librarian 3D Model Ultra Librarian PI4ULS5V202Q1UEX CAD Model

Description

Introducing the PI4ULS5V202Q1UEX – A High-Performance Level Shifter from Diodes Incorporated

Diodes Incorporated presents the PI4ULS5V202Q1UEX, a state-of-the-art level shifter designed to address the needs of modern electronics that require voltage level translation for a variety of applications. This versatile device is ideal for interfacing devices that operate at different voltage levels within the same system, such as microcontrollers, digital signal processors, and other digital logic devices.

The PI4ULS5V202Q1UEX is a dual-supply, bidirectional level shifter that operates with a wide voltage range. It is capable of translating signals between two different voltage domains seamlessly. The input side can be connected to a voltage ranging from 1.8V to 5.5V, while the output side supports voltages from 2.5V to 5.5V, making it highly adaptable for various design requirements.

This level shifter is equipped with four bidirectional channels, providing ample flexibility for multiple signal translations in a single package. Each channel ensures low propagation delay and high-speed operation, which is critical for maintaining signal integrity and system performance. The PI4ULS5V202Q1UEX also features an enable input that allows the user to put the outputs in a high-impedance state, thus offering additional control options.

The device comes in a compact, leadless DFN2020-8 (Type B) package, which not only saves valuable board space but also enhances thermal performance. The small form factor is particularly beneficial for space-constrained applications such as mobile devices, portable electronics, and Internet of Things (IoT) gadgets.

With its robust ESD protection, the PI4ULS5V202Q1UEX ensures the longevity and reliability of the end product by safeguarding against electrostatic discharge events. This feature is vital for maintaining the stability and functionality of electronic systems in various environments.

Whether it's for interfacing low voltage microcontrollers with higher voltage peripheral components or for general level translation purposes, the PI4ULS5V202Q1UEX from Diodes Incorporated is an excellent choice. Its performance, versatility, and compact design make it a valuable addition to any electronic system requiring reliable voltage level shifting solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2108 $50.8484
56+ $1.8140 $101.5840
86+ $1.7573 $151.1278
118+ $1.7006 $200.6708
153+ $1.6439 $251.5167
204+ $1.4739 $300.6756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess