EN
  • EN
  • DE

PI4ULS5V201TAEX

Part No PI4ULS5V201TAEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6
Manufacturer Diodes Incorporated
Series ULS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name PI4ULS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4ULS5V201TAEXTR, PI4ULS5V201TAEXDKR, PI4ULS5V201TAEXCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930466-PI4ULS5V201TAEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS5V201TAEX CAD Model

Description

Diodes Incorporated PI4ULS5V201TAEX: High-Speed Logic-Level Translator

The PI4ULS5V201TAEX from Diodes Incorporated is a versatile, high-speed, 8-channel, 2-bit configurable logic-level translator designed for bi-directional voltage translation between different logic levels. This component is specifically engineered to address the needs of multi-voltage systems where reliable and seamless data transfer between devices operating at different voltage levels is crucial.

Constructed to be compatible with a wide range of applications, the PI4ULS5V201TAEX facilitates the connection between devices that operate at voltage levels ranging from as low as 1.2V to as high as 5.5V. This broad compatibility makes it an ideal interface for translating signals between microcontrollers, analog-to-digital converters, sensors, and other integrated circuits that function at disparate voltage domains.

The device features two supply voltage pins, VCCA and VCCB, which can be independently supplied with different voltages to match the logic levels of the connected systems. This ensures that the PI4ULS5V201TAEX can effectively bridge components without the need for any additional level-shifting hardware, thus simplifying design and reducing overall system complexity.

Moreover, the PI4ULS5V201TAEX boasts an impressive data transfer rate, capable of supporting push-pull or open-drain configurations, including I²C-bus applications, making it suitable for high-speed signal processing tasks. Its design also incorporates 8-bit direction control and enables automatic direction sensing, which means that no direction control signal is needed from the controller, further simplifying usage.

Enclosed in a compact TSSOP-20 package, the PI4ULS5V201TAEX is designed to occupy minimal board space while delivering maximum functionality. Its operational temperature range extends from -40°C to +85°C, ensuring reliability and stable performance across various environmental conditions.

Whether it's for interfacing low-voltage sensors to a 5V microcontroller in an industrial automation setup, or for ensuring compatible communication levels in a multi-voltage consumer electronics product, the PI4ULS5V201TAEX is a robust solution that engineers can rely on for their logic-level translation needs.

You May Also Be Interested in

Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,989 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess