EN
  • EN
  • DE

PI4ULS5V108Q1LEX

Part No PI4ULS5V108Q1LEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR BIDIR 20TSSOP / Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MBd 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Diodes Incorporated
Series ULS
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Output Type Tri-State, Non-Inverted
Data Rate 100MBd
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number PI4ULS5V108
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338395-PI4ULS5V108Q1LEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS5V108Q1LEX CAD Model

Description

Introducing the PI4ULS5V108Q1LEX from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, presents the PI4ULS5V108Q1LEX. This product is a state-of-the-art, high-speed logic level translator designed to meet the needs of modern electronics that require seamless voltage level translation for various logic signals.

The PI4ULS5V108Q1LEX is an 8-bit configurable dual-supply bidirectional level translator that operates without the need for a direction control signal. This innovative feature simplifies the design process and enhances the functionality of the device, making it ideal for applications that involve interfacing between different voltage domains.

One of the key features of this level translator is its broad compatibility with a variety of voltage levels, ranging from as low as 1.2V to as high as 5.5V on the A port and 1.65V to 5.5V on the B port. This makes it incredibly versatile for interfacing between low-voltage microprocessors or microcontrollers and higher voltage peripheral devices.

Additionally, the PI4ULS5V108Q1LEX boasts an impressive data rate capability, supporting push-pull applications up to 100Mbps and open-drain applications up to 5Mbps. This ensures reliable high-speed data transfer in critical applications such as mobile phones, consumer electronics, computing devices, and networking equipment.

For ease of integration, the device comes in a compact QFN-24 package, which not only saves space but also provides excellent thermal performance. The PI4ULS5V108Q1LEX is also fully specified over the -40°C to +85°C temperature range, ensuring reliable operation in a wide range of environmental conditions.

Furthermore, Diodes Incorporated has designed the PI4ULS5V108Q1LEX with various protection features such as 8kV ESD protection on the I/O pins, which provides robustness against electrostatic discharge events. The device also includes a power-off protection circuit that ensures high-impedance on all I/O pins when the power supply is removed, reducing the risk of damage to connected components.

Overall, the PI4ULS5V108Q1LEX from Diodes Incorporated is an exceptional solution for designers looking to bridge the gap between different logic levels in their electronic systems, providing performance, reliability, and ease of use in a compact form factor.

You May Also Be Interested in

NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0527 $61.5810
70+ $1.6844 $117.9080
110+ $1.6317 $179.4870
150+ $1.5790 $236.8500
190+ $1.5264 $290.0160
255+ $1.3684 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess