EN
  • EN
  • DE

PI4ULS5V102GAEX-2017

Part No PI4ULS5V102GAEX-2017
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description INTERFACE ULS U-WLB1910-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-CSP (1.94x0.95)
Win Source Part Number 1051602-PI4ULS5V102GAEX-2017
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI4ULS5V102GAEX-2017 CAD Model

Description

Diodes Incorporated PI4ULS5V102GAEX-2017: A Versatile Level Translator

The PI4ULS5V102GAEX-2017 from Diodes Incorporated is a high-performance, 4-bit bidirectional level shifter designed for multi-voltage system applications. This integrated circuit is essential for enabling communication between devices that operate at different voltage levels, making it an ideal solution for mixed-voltage systems in today's increasingly complex electronic environment.

Constructed to provide seamless voltage level translation, the PI4ULS5V102GAEX-2017 offers support for up to four bidirectional channels, with each channel capable of translating signals between lower and higher voltage domains. The device's operating voltage ranges from 1.65V to 5.5V on the A side, and 2.3V to 5.5V on the B side, allowing for a flexible interface between various logic levels such as 1.8V, 2.5V, 3.3V, and 5V systems.

The PI4ULS5V102GAEX-2017 is characterized by its low bit-to-bit skew and low propagation delay, which are critical parameters for maintaining signal integrity and synchronization in high-speed data transfer applications. Additionally, the device is equipped with over-voltage tolerant I/O ports, which enhances its robustness and reliability when interfacing with higher voltage levels than the device's power supply.

For ease of integration into various designs, the PI4ULS5V102GAEX-2017 comes in a compact, lead-free, RoHS-compliant U-QFN3030-24 package. Its small footprint makes it suitable for space-constrained applications while still providing the performance required for efficient level shifting operations.

Applications for the PI4ULS5V102GAEX-2017 are diverse and include interfacing microcontrollers with peripherals, bridging communication between different logic devices, and facilitating the design of multi-voltage level circuits in consumer electronics, mobile devices, computing, and telecommunication systems.

In summary, the PI4ULS5V102GAEX-2017 from Diodes Incorporated is a versatile and reliable solution for level translation needs in modern electronic applications. Its bidirectional capability, wide voltage range compatibility, and compact packaging make it a go-to choice for designers looking to bridge the gap between different logic level voltages.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7974 $68.3922
7+ $18.7052 $130.9364
10+ $18.1208 $181.2080
14+ $17.5364 $245.5096
18+ $16.9519 $305.1342
23+ $15.1986 $349.5678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess