EN
  • EN
  • DE

PI4IOE5V9538LE

Part No PI4IOE5V9538LE
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 8-BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features I/O Expander 8 SMBus 16-TSSOP
Manufacturer Diodes Incorporated
Package Tube
Number of I/O 8
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PI4IOE5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889162-PI4IOE5V9538LE
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9538LE CAD Model

Description

Introducing the PI4IOE5V9538LE from Diodes Incorporated

The PI4IOE5V9538LE is a highly versatile, 16-bit I/O expander from Diodes Incorporated, designed to provide a seamless solution for expanding the I/O capabilities of microcontroller-based systems. This advanced component is perfect for applications requiring additional I/Os when the main microcontroller is limited in pins or when you need to control a large number of inputs/outputs.

Operating over a 1.65V to 5.5V supply voltage range, the PI4IOE5V9538LE is suitable for interfacing with both low-voltage and standard logic-level devices. This flexibility makes it an excellent choice for a wide array of applications, including mobile devices, servers, personal computers, and embedded systems.

The device integrates several features that enhance its performance and ease of use. It supports fast-mode plus (Fm+) I²C-bus interface, allowing for high-speed data transfer up to 1 MHz, which is particularly beneficial for applications requiring quick communication with peripherals. Additionally, the PI4IOE5V9538LE offers power-on reset, ensuring a reliable start-up sequence for connected devices.

One of the key advantages of the PI4IOE5V9538LE is its ability to operate with an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. This feature is critical for industrial and automotive applications where temperature extremes are common.

For ease of integration, the PI4IOE5V9538LE is available in a QSOP24 package, which is known for its compact footprint and compatibility with standard PCB manufacturing processes. The package's small size allows designers to save valuable board space while achieving the desired I/O expansion.

Diodes Incorporated has ensured that the PI4IOE5V9538LE is not only functional but also reliable, by incorporating built-in ESD protection. This protection shields the device from electrostatic discharges, which can be particularly damaging to electronic components, thereby enhancing the overall durability of the end product.

In conclusion, the PI4IOE5V9538LE from Diodes Incorporated stands out as a robust and flexible I/O expander solution. Its wide voltage range, high-speed I²C interface, extended temperature operation, compact packaging, and ESD protection make it an ideal choice for designers looking to enhance the functionality of their microcontroller-based systems without compromising on performance or reliability.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8895 $57.8175
160+ $0.7299 $116.7840
250+ $0.7071 $176.7750
340+ $0.6842 $232.6280
440+ $0.6615 $291.0600
585+ $0.5930 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess