EN
  • EN
  • DE

PI49FCT3807ASEX

Part No PI49FCT3807ASEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 66MHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Maximum Input Frequency 66MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 135778-PI49FCT3807ASEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian PI49FCT3807ASEX CAD Model

Description

Product Overview: PI49FCT3807ASEX from Diodes Incorporated

The PI49FCT3807ASEX is a high-performance CMOS clock driver manufactured by Diodes Incorporated, designed to interface with next-generation microprocessors and provide clock distribution for high-speed applications. This clock buffer is engineered to deliver low-skew clock distribution, which is critical for maintaining the integrity of high-speed signals and ensuring reliable system performance.

Key Features

  • Low Skew: The device offers exceptionally low output-to-output skew, ensuring synchronous clock distribution which is vital for maintaining the timing integrity in complex digital systems.
  • High Speed: It operates at high frequencies, making it suitable for the latest high-speed microprocessors and digital signal processing applications.
  • Low Power Consumption: The PI49FCT3807ASEX is designed for low power consumption, which helps to minimize heat generation and power usage in electronic systems.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, the device provides high noise immunity and low power dissipation.
  • Multiple Outputs: With multiple outputs, this clock driver can distribute the clock signal to several destinations simultaneously, ensuring consistent operation across all connected components.

Applications

The PI49FCT3807ASEX is versatile and can be used in a wide range of applications. It is particularly well-suited for systems that require precise timing and synchronization, such as:

  • High-speed microprocessors
  • Server motherboards
  • Telecommunications equipment
  • Networking hardware
  • Digital signal processors (DSPs)

Product Specifications

This clock driver is packaged in a space-saving QSOP (Quarter Size Outline Package), providing a compact footprint for systems where board space is at a premium. The PI49FCT3807ASEX operates over an extended temperature range, which ensures reliability in various operating environments. It is also compliant with JEDEC standards, ensuring compatibility with a wide range of industrial and commercial applications.

Conclusion

Diodes Incorporated's PI49FCT3807ASEX is a reliable and efficient solution for clock distribution needs in high-speed digital systems. Its low skew, high frequency operation, and low power consumption make it an ideal choice for designers looking to optimize the performance and stability of their applications.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $8.3546
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9325 $64.6625
11+ $10.6110 $116.7210
17+ $10.2795 $174.7515
24+ $9.9480 $238.7520
31+ $9.6165 $298.1115
41+ $8.6221 $353.5061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess