EN
  • EN
  • DE

PI49FCT32807QEX

Part No PI49FCT32807QEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 133MHZ 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Diodes Incorporated
Series 49FCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-QSOP
Family Name PI49FCT32807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI49FCT32807QEXDITR, PI49FCT32807QEXDICT, PI49FCT32807QEXDIDKR, PI49FCT32807QEX-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930455-PI49FCT32807QEX
Ultra Librarian 3D Model Ultra Librarian PI49FCT32807QEX CAD Model

Description

Product Overview: PI49FCT32807QEX from Diodes Incorporated

The PI49FCT32807QEX is a high-performance, low-power clock buffer designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This advanced clock buffer is engineered to address the needs of demanding clock distribution systems, providing a reliable solution for distributing a single clock input to multiple outputs with minimal skew and signal degradation.

Key Features

  • Low Skew: The PI49FCT32807QEX is designed to offer very low output-to-output skew, which is critical for maintaining the timing integrity of high-speed digital systems.
  • Multiple Outputs: It features multiple buffered outputs, ensuring that the clock signal can be distributed to various components without loss of signal quality.
  • High Drive Capability: This clock buffer is capable of driving heavy loads, making it suitable for a wide range of applications, including those requiring a robust drive strength.
  • Low Power Consumption: Despite its high performance, the device operates with low power consumption, contributing to the energy efficiency of the overall system.
  • Wide Operating Temperature Range: The PI49FCT32807QEX is designed to operate over a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The PI49FCT32807QEX clock buffer is ideal for use in a variety of applications where precise clock distribution is essential. These include:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Industrial controls
  • Data storage devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI49FCT32807QEX is manufactured using advanced semiconductor processes, ensuring high reliability and performance consistency. It is subjected to rigorous testing and validation procedures to meet the stringent requirements of industrial and commercial applications.

Environmental Compliance

The PI49FCT32807QEX from Diodes Incorporated is designed with a focus on environmental responsibility. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally-sensitive applications.

With its combination of performance, reliability, and environmental compliance, the PI49FCT32807QEX clock buffer from Diodes Incorporated stands out as a superior choice for designers looking to optimize their clock distribution networks.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1413 $62.7715
125+ $0.9365 $117.0625
195+ $0.9073 $176.9235
265+ $0.8780 $232.6700
345+ $0.8487 $292.8015
460+ $0.7609 $350.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess