EN
  • EN
  • DE

PI49FCT32803QEX

Part No PI49FCT32803QEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:7 133MHZ 16QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 16-Pin QSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 49FCT
Packaging Reel package
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 133MHz
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 791802-PI49FCT32803QEX
Popularity Medium
Supply and Demand Status Limited
Family Name PI49FCT32803
Introduction Date October 06, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PI49FCT32803QEX CAD Model

Description

Introducing the PI49FCT32803QEX from Diodes Incorporated

The PI49FCT32803QEX is a leading-edge clock driver IC designed and manufactured by Diodes Incorporated, a renowned company in the semiconductor industry. This high-performance integrated circuit is specifically engineered to address the stringent requirements of modern electronic systems, providing a reliable and efficient clock distribution solution.

Key Features:

  • Low Skew: The device is characterized by its low output-to-output skew, which ensures synchronous clock distribution, crucial for maintaining the integrity of digital signals across complex circuitry.
  • High-Speed Operation: With its capability to support high-frequency clock signals, the PI49FCT32803QEX is ideal for applications that demand quick data processing and high-speed operations.
  • Advanced Technology: Built with the latest semiconductor technology, this clock driver offers improved performance and reduced power consumption, making it suitable for energy-sensitive applications.
  • Wide Voltage Compatibility: The IC operates over a broad range of supply voltages, providing designers with the flexibility to integrate it into various system voltage levels.
  • Robust Output Drive: It features strong output drive capabilities, ensuring signal integrity even in environments with high capacitive loads.

Applications:

The PI49FCT32803QEX is versatile and can be used in a plethora of applications, including but not limited to:

  • High-performance computing systems
  • Telecommunications infrastructure
  • Networking equipment
  • Data storage arrays
  • Industrial control systems

Quality and Reliability:

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The PI49FCT32803QEX is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by the industry. Customers can trust this clock driver to perform consistently and effectively, even under challenging conditions.

Conclusion:

The PI49FCT32803QEX from Diodes Incorporated represents a state-of-the-art solution for clock distribution challenges. Its combination of low skew, high-speed operation, and robust output drive makes it an exceptional choice for designers looking to optimize the performance and reliability of their electronic systems. Whether in computing, telecommunications, or industrial applications, this clock driver IC stands out as a top-tier component that can significantly enhance system functionality.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4825 $59.3000
95+ $1.2164 $115.5580
150+ $1.1785 $176.7750
205+ $1.1404 $233.7820
265+ $1.1023 $292.1095
355+ $0.9884 $350.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,070 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess