EN
  • EN
  • DE

PI3VDP612ZHEX

Part No PI3VDP612ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC DEMULTIPLEXER 4LANE 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 3.25GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 347968-PI3VDP612ZHEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3VDP612ZHEX CAD Model

Description

Diodes Incorporated PI3VDP612ZHEX DisplayPort™ to HDMI/DVI Level Shifter

The PI3VDP612ZHEX is a cutting-edge display interface chip from Diodes Incorporated, designed to facilitate seamless signal conversion between DisplayPort™ and HDMI/DVI interfaces. This highly integrated level shifter is ideal for applications where high-definition content is transmitted from a DisplayPort™ source to HDMI or DVI compatible displays.

With the ever-increasing demand for higher video resolutions and quality, the PI3VDP612ZHEX stands out with its ability to support video resolutions up to 4K at a 30Hz refresh rate. This makes it an excellent choice for a wide range of applications, including multimedia devices, personal computers, and commercial AV systems.

One of the key features of the PI3VDP612ZHEX is its compliance with DisplayPort™ Standard version 1.2, as well as High-Definition Multimedia Interface (HDMI) 1.4 specifications. This ensures compatibility with the latest multimedia devices and future-proofs your designs. It also supports a link rate of up to 2.7 Gbps (HBR) and 1.62 Gbps (RBR) from the source, providing the bandwidth needed for high-resolution video.

The PI3VDP612ZHEX is designed to optimize signal integrity and reduce electromagnetic interference (EMI), thanks to its integrated 50Ω termination resistors. This feature is particularly important in maintaining the quality of the video signal over longer cable runs and ensuring a clear, stable image on the display.

For ease of integration into various designs, the PI3VDP612ZHEX is offered in a compact 42-contact TQFN package. This small form factor allows for a minimal footprint on PCBs, making it well-suited for space-constrained applications.

Overall, the Diodes Incorporated PI3VDP612ZHEX is a versatile and reliable solution for bridging DisplayPort™ to HDMI/DVI interfaces. Its support for high-definition video, compliance with industry standards, and integrated features for signal optimization make it a top choice for designers looking to create high-performance multimedia systems.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8545 $59.1270
15+ $8.0862 $121.2930
23+ $7.8332 $180.1636
31+ $7.5803 $234.9893
40+ $7.3273 $293.0920
53+ $6.5696 $348.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess