EN
  • EN
  • DE

PI3VDP612-AZFE

Part No PI3VDP612-AZFE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC DEMULTIPLEXER 1X2 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications Video
Number of Channels 1
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 3.3V
-3db Bandwidth 3.25GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (11x5)
Base Product Number PI3VDP612
Standard Package 294 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654763-PI3VDP612-AZFE
Ultra Librarian 3D Model Ultra Librarian PI3VDP612-AZFE CAD Model

Description

The PI3VDP612-AZFE is a high-performance, DisplayPort™ to HDMI™/DVI Level Shifter from Diodes Incorporated, designed to facilitate the conversion of DisplayPort signals to HDMI or DVI outputs. This advanced level shifter is ideally suited for applications that require a seamless interface transition from a DisplayPort source to HDMI or DVI displays, such as in desktops, laptops, and docking stations.

Key Features

  • High-Definition Support: The device supports high-resolution video transmission, capable of handling resolutions up to 4K, ensuring crisp and clear visuals for the end-user.
  • Advanced Signal Conversion: It provides a reliable conversion mechanism from DisplayPort 1.2 to HDMI 1.4, maintaining signal integrity and synchronization.
  • Audio Pass-Through: In addition to video, it also supports audio pass-through, enabling the transmission of high-quality digital audio to the HDMI interface.
  • Low Power Consumption: The PI3VDP612-AZFE is designed for power efficiency, which is critical for battery-powered devices, reducing overall power consumption and extending battery life.
  • ESD Protection: Built-in Electrostatic Discharge (ESD) protection circuits safeguard the device against common static electricity damage, enhancing its durability and reliability.
  • Compact Footprint: The device comes in a space-saving package, making it an ideal solution for applications where PCB real estate is at a premium.

Applications

The PI3VDP612-AZFE is versatile and can be used in a wide array of products and applications, including but not limited to:

  • Consumer Electronics
  • Personal Computers and Laptops
  • Computer Docking Stations
  • Graphics Cards
  • Video Conferencing Systems
  • Digital Signage and Kiosks

Technical Specifications

The PI3VDP612-AZFE operates over a wide temperature range and meets rigorous industry standards for performance and reliability. For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated.

With its robust feature set and Diodes Incorporated's commitment to quality, the PI3VDP612-AZFE is an excellent choice for any design requiring DisplayPort to HDMI/DVI level shifting capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess