EN
  • EN
  • DE

PI3VDP411LSZBEX

Part No PI3VDP411LSZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DEMULTIPLEXER 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications DVI, HDMI Level Switching
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 48-TQFN (7x7)
Mounting Surface Mount
Win Source Part Number 061556-PI3VDP411LSZBEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3VDP411LSZBEX CAD Model

Description

Diodes Incorporated PI3VDP411LSZBEX DisplayPort™ to HDMI™/DVI Level Shifter

The PI3VDP411LSZBEX is a cutting-edge display interface chip designed by Diodes Incorporated, crafted to bridge the gap between DisplayPort™ signals and HDMI™ or DVI displays. This level shifter IC is an ideal solution for systems that require the conversion of DisplayPort signals to be compatible with the vast array of HDMI or DVI-equipped monitors, projectors, and televisions.

Engineered to support high-resolution video, the PI3VDP411LSZBEX boasts an impressive capability to handle up to 4K x 2K resolutions at 30Hz, making it suitable for applications that demand high-definition video quality. The integrated chip provides a seamless and high-quality visual experience, ensuring that the integrity of the video signal is maintained during the conversion process.

Featuring a compact package, the PI3VDP411LSZBEX is designed for space-constrained applications, allowing product designers to incorporate it into a wide range of consumer electronics, such as laptops, docking stations, graphics cards, and other devices that require a DisplayPort to HDMI or DVI interface conversion.

This level shifter operates with a low power consumption, which is critical for battery-powered devices, contributing to longer battery life and improved energy efficiency. Furthermore, it supports a broad range of data rates, providing versatility and the ability to work with various DisplayPort and HDMI standards.

The PI3VDP411LSZBEX also emphasizes ease of integration into existing designs, thanks to its compatibility with industry-standard DisplayPort and HDMI/DVI protocols. The device is equipped with built-in automatic receiver equalization, which compensates for signal loss over long cable runs, ensuring a robust and reliable connection.

For product developers and electronics enthusiasts looking to create or upgrade systems with advanced video capabilities, the PI3VDP411LSZBEX from Diodes Incorporated presents itself as a highly reliable and performance-oriented solution. Its combination of high resolution support, low power consumption, and ease of integration makes it an excellent choice for a wide range of multimedia applications.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3285 $53.1400
85+ $1.2428 $105.6380
125+ $1.2000 $150.0000
180+ $1.1143 $200.5740
235+ $1.0714 $251.7790
295+ $1.0286 $303.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess