EN
  • EN
  • DE

PI3VDP411LSRZBE

Part No PI3VDP411LSRZBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DEMULTIPLEXER 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Applications DVI, HDMI Level Switching
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 48-TQFN (7x7)
Mounting Surface Mount
Win Source Part Number 129773-PI3VDP411LSRZBE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3VDP411LSRZBE CAD Model

Description

Diodes Incorporated PI3VDP411LSRZBE Overview

The PI3VDP411LSRZBE is a high-performance, DisplayPort to HDMI/DVI level shifter manufactured by Diodes Incorporated. This integrated circuit is designed to handle the interface bridging required for applications that involve the conversion of DisplayPort signals to HDMI or DVI outputs. It is an ideal solution for enabling the next generation of multimedia devices, including laptops, desktops, and video game consoles, to interface with various display technologies.

Key Features

  • High-Speed Signal Conversion: The PI3VDP411LSRZBE can operate at high speeds, ensuring that it can handle the bandwidth required for the latest video standards, including 4K resolution.
  • Multi-Channel Audio and Video: This level shifter supports multi-channel audio and video, providing a seamless and immersive multimedia experience.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3VDP411LSRZBE minimizes power consumption, making it suitable for portable applications where battery life is critical.
  • ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection circuits to safeguard against unexpected voltage spikes, enhancing the durability and longevity of the product.
  • Compact Packaging: It comes in a space-saving package, making it an excellent choice for designs where board space is at a premium.

Applications

The versatility of the PI3VDP411LSRZBE makes it suitable for a wide array of applications. It is commonly used in:

  • Desktop and Laptop Computers
  • Video Game Consoles
  • Docking Stations
  • Video Adapters
  • Monitors and Digital Signage

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3VDP411LSRZBE is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

With its robust feature set and Diodes Incorporated's reputation for quality, the PI3VDP411LSRZBE is an excellent choice for designers looking to create high-performance, reliable multimedia systems.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1788 $70.8940
10+ $11.6332 $116.3320
16+ $11.2705 $180.3280
22+ $10.9067 $239.9474
28+ $10.5428 $295.1984
37+ $9.4525 $349.7425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess