EN
  • EN
  • DE

PI3USB9281CXWEX

Part No PI3USB9281CXWEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC USB 2.0 PORT DETECT 20UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features PMIC
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name PI3USB9281
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3USB9281CXWEXDITR, PI3USB9281CXWEXDICT, PI3USB9281CXWEXDIDKR, PI3USB9281CXWEX-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849160-PI3USB9281CXWEX
Ultra Librarian 3D Model Ultra Librarian PI3USB9281CXWEX CAD Model

Description

Introducing the PI3USB9281CXWEX USB Interface IC by Diodes Incorporated

The PI3USB9281CXWEX is a versatile and highly integrated USB interface IC designed by Diodes Incorporated, tailored for applications requiring reliable detection and switching capabilities for USB ports. This innovative product is a significant addition to the market, providing engineers with a robust solution for USB interface needs in a wide range of electronic devices.

Key Features

  • USB Port Detection: The PI3USB9281CXWEX is capable of detecting various USB port conditions, ensuring compatibility with USB Battery Charging Specification (BC1.2), YD/T 1591-2009, and Apple charging schemes. This feature allows for seamless integration with most USB-powered devices.
  • Highly Integrated Design: This IC integrates multiple functions into a single chip, which reduces the need for additional components on the PCB, saving space and simplifying the design process.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3USB9281CXWEX is ideal for battery-powered applications, helping to extend the device's battery life.
  • I2C Interface: The inclusion of an I2C interface allows for easy communication with microcontrollers or processors, providing flexibility and ease of use in system design.

Applications

The PI3USB9281CXWEX is suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • GPS Devices
  • Notebooks and Desktop Computers

Product Specifications

Diodes Incorporated ensures that the PI3USB9281CXWEX meets strict quality standards, providing reliable performance in a compact W-QFN2020-12 package. The device operates over a temperature range of -40°C to +85°C, making it suitable for a variety of environments.

Conclusion

With its comprehensive feature set and wide range of applications, the PI3USB9281CXWEX from Diodes Incorporated stands out as a top choice for designers looking to implement USB interface functionality with high reliability and ease of use. Its small footprint, combined with its power-saving capabilities, make it an excellent option for modern, portable electronics where space and energy efficiency are at a premium.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3517 $51.7374
52+ $1.9296 $100.3392
81+ $1.8693 $151.4133
111+ $1.8090 $200.7990
143+ $1.7487 $250.0641
192+ $1.5678 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess