EN
  • EN
  • DE

HMC385LP4ETR

Part No HMC385LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 2.25GHZ-2.5GHZ 24QFN / RF Amplifier IC 2.25GHz ~ 2.5GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 2.25GHz ~ 2.5GHz
Voltage - Supply 3V
Current - Supply 35mA
Test Frequency 2.5GHz
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC385
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873750-HMC385LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC385LP4ETR CAD Model

Description

Analog Devices Inc. introduces the HMC385LP4ETR, a cutting-edge RF mixer with a wide frequency range designed to cater to the demanding requirements of wireless infrastructure and a variety of RF applications. This high-performance component is engineered to deliver exceptional signal fidelity and integration flexibility, making it a prime choice for design engineers.

Key Features

  • Frequency Range: The HMC385LP4ETR operates over a broad frequency spectrum, making it suitable for diverse RF mixing needs.
  • Conversion Loss: With minimal conversion loss, this mixer ensures efficient signal translation, preserving signal quality and integrity.
  • LO/RF Isolation: Excellent isolation between the local oscillator (LO) and the radio frequency (RF) ports reduces signal interference, thereby enhancing the performance of the overall system.
  • IP3 Performance: The high third-order intercept point (IP3) indicates the mixer's ability to maintain linearity and dynamic range in the presence of strong interfering signals.
  • Package: Housed in a compact LP4 package, the HMC385LP4ETR is designed for space-constrained applications without compromising on functionality.

Applications

The versatile nature of the HMC385LP4ETR makes it an excellent choice for a multitude of applications, including:

  • Cellular/4G & 5G telecommunications
  • Test equipment and sensors
  • Satellite communications systems
  • Point-to-point and point-to-multipoint radios
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC385LP4ETR is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and superior performance, this mixer stands as a testament to Analog Devices' legacy of excellence in the field of RF technology.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess