EN
  • EN
  • DE

PI3USB9201ZTAEX

Part No PI3USB9201ZTAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description USB SLEEP CHARGE U-QFN2020-12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Controller Switch IC Channel U-QFN2020-12 (Type C)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-UFQFN
Case / Package U-QFN2020-12 (Type C)
Family Name PI3USB9201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3USB9201ZTAEXDI, 31-PI3USB9201ZTAEXCT, 31-PI3USB9201ZTAEXDKR, 31-PI3USB9201ZTAEXTR, PI3USB9201ZTAEXDI-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889139-PI3USB9201ZTAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB9201ZTAEX CAD Model

Description

Diodes Incorporated PI3USB9201ZTAEX USB 2.0 Switch

The PI3USB9201ZTAEX is a versatile USB 2.0 high-speed switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to facilitate the routing of USB 2.0 signals through its dual single-pole double-throw (SPDT) switch configuration. It is an ideal solution for applications requiring USB signal switching, such as smartphones, tablets, notebooks, and docking stations.

One of the key features of the PI3USB9201ZTAEX is its high bandwidth, which ensures minimal signal degradation during the switching process. This is crucial for maintaining the integrity of high-speed data transfers that USB 2.0 supports. It operates over a wide voltage range, from 2.7V to 5.5V, making it suitable for various USB-powered devices.

The PI3USB9201ZTAEX is designed with a low on-resistance (RON) of typically 4Ω, which contributes to its excellent signal integrity and low insertion loss. Additionally, the device is optimized for low bit-to-bit skew, low crosstalk, and high off-isolation, which are essential parameters for maintaining signal clarity and reducing noise interference in complex electronic systems.

Another significant advantage of this USB switch is its ESD protection feature. The PI3USB9201ZTAEX is equipped with built-in ESD protection circuitry that can withstand up to ±15kV (air) and ±8kV (contact) discharge events, as per the IEC 61000-4-2 standard. This provides robust protection for sensitive components downstream, enhancing the durability and reliability of the end product.

For design flexibility, the PI3USB9201ZTAEX is available in a compact U-DFN3030-10 (Type C) package, which is highly space-efficient and suitable for designs where board space is at a premium. Its operating temperature range of -40°C to +85°C ensures that the device can perform reliably in a wide range of environmental conditions.

Overall, the PI3USB9201ZTAEX from Diodes Incorporated is a high-performance USB 2.0 switch that offers designers a combination of high-speed operation, low power consumption, and robust ESD protection, making it a smart choice for modern USB interface applications.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7721 $53.1630
70+ $1.4541 $101.7870
110+ $1.4086 $154.9460
150+ $1.3632 $204.4800
190+ $1.3178 $250.3820
255+ $1.1814 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess