EN
  • EN
  • DE

PI3USB221AZWEX

Part No PI3USB221AZWEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB2 SWITCH 3V UDFN3030-10  /  USB Switch IC 1 Channel 10-UDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Applications USB
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Max) 6Ohm
Voltage - Supply, Single (V+) 2.3V ~ 3.6V
-3db Bandwidth 1.1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package 10-UDFN (3x3)
Base Product Number PI3USB221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3USB221AZWEXDITR,PI3USB221AZWEX-ND,PI3USB221AZWEXDICT,PI3USB221AZWEXDIDKR
Standard Package 3,000
Win Source Part Number 1202907-PI3USB221AZWEX
Ultra Librarian 3D Model Ultra Librarian PI3USB221AZWEX CAD Model

Description

Introducing the PI3USB221AZWEX from Diodes Incorporated

The PI3USB221AZWEX is a high-performance, integrated 2:1 multiplexer/demultiplexer switch chip designed for USB 2.0 signal switching applications. This versatile component from Diodes Incorporated is a perfect solution for managing USB 2.0 signals in various electronic devices, offering both reliability and flexibility for designers.

At the heart of the PI3USB221AZWEX is its ability to switch two differential signals to one of two locations, allowing USB 2.0 data lines to be shared effectively between two different destinations. This functionality is essential in many modern electronics where USB ports are often a premium, and efficient routing of signals can help to optimize the design and functionality of the device.

Key Features

  • Low On-Capacitance (C<sub>on): The PI3USB221AZWEX boasts an exceptionally low on-capacitance of 6pF (typical), which minimizes signal attenuation and ensures high signal integrity for USB 2.0 data transfer.
  • Low On-Resistance (R<sub>on): With an on-resistance of just 4Ω (typical), this switch ensures minimal voltage drop and power loss, contributing to its efficient performance.
  • Wide Bandwidth: Featuring a wide bandwidth of 800MHz (typical), the PI3USB221AZWEX can handle high-speed USB 2.0 signals without compromising performance.
  • ESD Protection: The device includes integrated ESD protection circuitry, safeguarding against electrostatic discharge events and enhancing the durability of the end product.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3USB221AZWEX consumes minimal power, making it suitable for battery-powered applications.

Applications

The PI3USB221AZWEX is ideal for a wide range of applications where USB 2.0 signal routing is required. Common uses include, but are not limited to:

  • Mobile Phones
  • Tablets
  • Notebook Computers
  • Desktop Computers
  • USB Hubs and Peripherals
  • Docking Stations

With its small package size, the PI3USB221AZWEX is particularly well-suited for space-constrained applications, providing designers with a compact yet powerful solution for USB signal management. Its robust design and advanced features make it an essential component for any USB 2.0 interface design, ensuring seamless operation and user satisfaction.

For more information about the PI3USB221AZWEX, its specifications, and application notes, visit the Diodes Incorporated website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0708 $53.5400
115+ $0.8786 $101.0390
180+ $0.8512 $153.2160
245+ $0.8237 $201.8065
315+ $0.7962 $250.8030
425+ $0.7139 $303.4075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess