EN
  • EN
  • DE

PI3PCIE2612-BZFEX

Part No PI3PCIE2612-BZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MUX DISPLAYPORT/PCIE 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, Multiplexer
Applications DisplayPort, PCIe
Data Rate (Max) 5Gbps
Delay Time 200ns
Capacitance - Input 3pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 2.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 56-TQFN-EP (5x11)
Win Source Part Number 061544-PI3PCIE2612-BZFEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian PI3PCIE2612-BZFEX CAD Model

Description

Diodes Incorporated PI3PCIE2612-BZFEX Overview

The PI3PCIE2612-BZFEX is a high-performance, PCIe 2.0 packet switch from Diodes Incorporated, designed to meet the demands of modern data communication and server applications. This switch is an ideal solution for expanding the number of PCIe lanes and facilitating the connection of multiple devices in a system, offering enhanced flexibility and scalability.

Key Features

  • PCI Express Base Specification Revision 2.0: The switch is compliant with the PCIe 2.0 standard, ensuring compatibility with a broad range of devices and systems.
  • High-Performance Switching: With its efficient architecture, the PI3PCIE2612-BZFEX provides fast data transfer rates and reliable connectivity between PCIe lanes.
  • Low Power Consumption: This product is engineered for energy efficiency, which is critical for maintaining a low thermal footprint and reducing operational costs in data centers and servers.
  • Advanced Configuration Options: The device comes with a variety of configuration settings, allowing for a customized setup tailored to specific system requirements.
  • Quality of Service (QoS): Integrated QoS features ensure that critical data is prioritized, enhancing the overall performance of the system.

Applications

The PI3PCIE2612-BZFEX is suitable for a wide array of applications, particularly those requiring high-speed data transfer and multiple device connectivity. It is commonly used in:

  • Data Centers
  • Server Farms
  • Networking Equipment
  • Storage Systems
  • Workstations

Technical Specifications

The switch features a compact BGA (Ball Grid Array) package and operates over a wide temperature range, making it a reliable choice for various operating environments. It supports lane sizes of x1, x2, x4, x8, and x16, allowing for versatile connectivity options. Additionally, it is designed with an eye on future-proofing, providing support for next-generation PCIe protocols.

Conclusion

The PI3PCIE2612-BZFEX from Diodes Incorporated represents a cutting-edge solution for expanding PCIe capabilities in high-demand systems. Its combination of performance, efficiency, and configurability makes it a top choice for system designers and IT professionals looking to optimize their data transfer and connectivity infrastructure.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8365 $64.2775
80+ $1.5073 $120.5840
120+ $1.4599 $175.1880
165+ $1.4126 $233.0790
215+ $1.3652 $293.5180
285+ $1.2243 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess