EN
  • EN
  • DE

PI3HDX621FBEX

Part No PI3HDX621FBEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48LQFP / Sink Switch Interface 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications Sink Switch
Voltage - Supply 3.3V
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number PI3HDX621
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889116-PI3HDX621FBEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX621FBEX CAD Model

Description

Introducing the PI3HDX621FBEX from Diodes Incorporated

The PI3HDX621FBEX is a cutting-edge HDMI 2.0 switch from Diodes Incorporated that offers unparalleled performance and versatility for high-definition multimedia interfaces. This advanced switch is designed to meet the needs of the latest generation of audio and video devices, providing seamless switching between multiple HDMI sources to a single output without compromising on quality or speed.

Key Features

  • High Performance: The PI3HDX621FBEX supports HDMI 2.0 standards, which means it can handle 4K at 60Hz with a bandwidth of up to 6Gbps per channel, translating to 18Gbps total. This ensures the delivery of high-resolution content with crystal-clear quality.
  • Enhanced Audio: With support for the latest audio formats, including DTS-HD Master Audio™ and Dolby TrueHD™, this switch ensures an immersive audio experience that complements the high-definition video quality.
  • Advanced Switching Technology: The device incorporates an intelligent switching mechanism that allows for quick and seamless transitions between HDMI sources, minimizing disruptions and latency.
  • Compatibility: The PI3HDX621FBEX is compatible with a wide range of devices including gaming consoles, Blu-ray players, set-top boxes, and more, making it a versatile solution for any home entertainment system.
  • Compact Design: Its small form factor allows for easy integration into existing setups without the need for extensive rewiring or additional space.

Applications

Due to its high-performance capabilities and compatibility with the latest video and audio standards, the PI3HDX621FBEX is ideal for a variety of applications. These include home theater systems, gaming setups, video conferencing, digital signage, and professional AV systems where multiple HDMI sources need to be managed efficiently.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3HDX621FBEX is no exception. It is built with high-quality materials and is rigorously tested to ensure it meets the highest standards for performance and durability. Whether you're a home user or a professional, you can rely on the PI3HDX621FBEX to deliver exceptional performance day after day.

With its robust feature set and reliable performance, the PI3HDX621FBEX from Diodes Incorporated stands out as a top choice for anyone looking to enhance their audio-visual experience with a high-quality HDMI 2.0 switch.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4368 $64.6560
100+ $1.1790 $117.9000
155+ $1.1422 $177.0410
210+ $1.1053 $232.1130
275+ $1.0685 $293.8375
365+ $0.9580 $349.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess