EN
  • EN
  • DE

PI3HDX412BDZBE_HDMI_EVB

Part No PI3HDX412BDZBE_HDMI_EVB
Manufacturer Diodes Incorporated
Catalog Evaluation and Demonstration Boards and Kits
Description HDX412BD CUSTOMER EVALUATION BOA / 1-2 HDMI 1.4 Splitter DeMux EVB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Main Purpose Video, Video Switch
Utilized IC / Part PI3HDX412BD
Supplied Contents Board(s)
Win Source Part Number 791790-PI3HDX412BDZBE_HDMI_EVB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian PI3HDX412BDZBE_HDMI_EVB CAD Model

Description

The PI3HDX412BDZBE_HDMI_EVB from Diodes Incorporated is a high-performance, low-power HDMI 2.0/1.4b ReDriver designed to enhance signal quality in various multimedia and computing applications. This evaluation board is an essential tool for developers and engineers seeking to test and validate the capabilities of the PI3HDX412BD IC in their HDMI signal chain designs.

Key Features:

  • HDMI 2.0 Compliance: Supports data rates up to 6Gbps per channel, enabling 4K video resolution at 60Hz, providing end-users with a crystal-clear viewing experience.
  • Advanced Signal Conditioning: Incorporates programmable equalization, output swing, and flat gain to optimize performance over a variety of physical media by reducing jitter and compensating for long cable runs.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3HDX412BDZBE_HDMI_EVB minimizes energy usage, making it suitable for eco-friendly applications.
  • Easy Integration: The evaluation board is user-friendly and equipped with HDMI connectors, enabling quick setup and integration into existing systems without the need for complex wiring or additional components.
  • Robust ESD Protection: Built-in electrostatic discharge protection safeguards the device against the common static electricity issues, enhancing the durability of the end product.

Applications:

The PI3HDX412BDZBE_HDMI_EVB is versatile and can be used in a range of applications, including but not limited to:

  • Home Theater Systems
  • Commercial AV Systems
  • Desktop and Laptop Computers
  • Game Consoles
  • Digital Signage
  • Docking Stations

This evaluation board is an invaluable asset for any development team aiming to improve HDMI signal integrity and ensure the best possible user experience. Its combination of high-speed performance, signal enhancement capabilities, and ease of use make the PI3HDX412BDZBE_HDMI_EVB an excellent choice for your next high-definition video project.

You May Also Be Interested in

Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0434 $57.8246
47+ $2.4971 $117.3637
72+ $2.4186 $174.1392
99+ $2.3412 $231.7788
128+ $2.2626 $289.6128
171+ $2.0282 $346.8222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess