EN
  • EN
  • DE

EVAL-ADM1075MEBZ

Part No EVAL-ADM1075MEBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR ADM1075
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Power Management, Hot Swap Controller
Utilized IC / Part ADM1075
Supplied Contents Board(s)
Win Source Part Number 767900-EVAL-ADM1075MEBZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-ADM1075MEB
Introduction Date April 01, 2013
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM1075MEBZ CAD Model

Description

The EVAL-ADM1075MEBZ from Analog Devices Inc. is a state-of-the-art evaluation board designed to showcase the capabilities of the ADM1075, a robust hot swap controller and power monitoring IC. This evaluation platform is an essential tool for engineers and designers looking to implement advanced power management solutions in their systems.

The ADM1075 is a versatile chip that offers both hot swap control functionality and precise digital power and energy monitoring. It enables safe insertion and removal of circuit boards into live backplanes or other powered systems, preventing glitches on the supply rail and protecting both the card and the system from the effects of inrush currents.

This evaluation board is equipped with an array of features that facilitate the development and testing of hot swap setups with the ADM1075. It includes a configurable hot swap control section that allows users to set the desired current limit, inrush current rate, and fault response times. The board also provides access to the ADM1075’s power monitoring features, enabling the measurement of voltage, current, and power consumption with high accuracy.

The EVAL-ADM1075MEBZ comes with a user-friendly interface and can be connected to a PC via an I2C-compatible serial interface. This allows for real-time monitoring and control using Analog Devices’ proprietary evaluation software. The software provides a graphical user interface (GUI) for easy manipulation of the ADM1075's parameters, and for observing the performance of the system under various conditions.

With its compact form factor and comprehensive feature set, the EVAL-ADM1075MEBZ is an indispensable tool for developing applications such as servers, telecom and network equipment, industrial systems, and any other scenario requiring reliable power distribution and management. By leveraging this evaluation board, developers can significantly accelerate their design process and achieve a quicker time-to-market for their hot swap and power monitoring solutions.

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
TDK InvenSense
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess