EN
  • EN
  • DE

PI3HDX1204B1ZHE

Part No PI3HDX1204B1ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI Redriver, Level Shifter
Voltage - Supply 3.3V
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889110-PI3HDX1204B1ZHE
Ultra Librarian 3D Model Ultra Librarian PI3HDX1204B1ZHE CAD Model

Description

Diodes Incorporated PI3HDX1204B1ZHE HDMI 2.0 Repeater

The PI3HDX1204B1ZHE is an advanced HDMI 2.0 signal repeater designed by Diodes Incorporated to deliver high-performance signal conditioning for digital video applications. This integrated circuit is engineered to enhance signal integrity by equalizing and re-driving signals through long and challenging cable runs, making it an ideal solution for home theater systems, professional AV setups, and digital signage.

Key Features

  • HDMI 2.0 Compliance: The device supports the latest HDMI 2.0 specifications, ensuring compatibility with 4K video at 60Hz and a bandwidth of up to 6Gbps per channel, totaling 18Gbps.
  • Advanced Signal Conditioning: With built-in equalization and re-driving capabilities, the repeater maintains signal integrity over extended distances, reducing the effects of cable loss and electromagnetic interference.
  • Audio Return Channel (ARC): The PI3HDX1204B1ZHE supports ARC, allowing for the transfer of audio from the TV back to an AV receiver without the need for additional cables.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power requirements, making it suitable for energy-conscious applications.
  • Enhanced ESD Protection: The repeater includes robust Electrostatic Discharge (ESD) protection to safeguard against electrical spikes, ensuring system reliability and longevity.

Applications

The PI3HDX1204B1ZHE is versatile and can be integrated into a wide range of products and applications, including:

  • High-definition televisions and monitors
  • Professional audio/video equipment
  • Home theater receivers and amplifiers
  • Digital signage and video walls
  • Gaming consoles and computer systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3HDX1204B1ZHE is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in demanding environments. Whether you're designing consumer electronics or commercial AV systems, this HDMI repeater is a reliable choice that will enhance the user experience by delivering crisp, clear, and stable video and audio signals.

You May Also Be Interested in

Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess