EN
  • EN
  • DE

LTC2461CMS#TRPBF

Part No LTC2461CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12MSOP / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Case / Package 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting Surface Mount
Base Product Number LTC2461
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1318311-LTC2461CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2461CMS#TRPBF CAD Model

Description

LTC2461CMS#TRPBF: An Ultra-Tiny, 16-Bit I2C ADC from Analog Devices Inc.

The LTC2461CMS#TRPBF is a high-precision, 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to offer a perfect blend of performance and compactness for a wide range of applications. This ADC is part of the LTC2461 series, which is known for its low power consumption and ease of use, making it an ideal choice for battery-powered devices, portable equipment, and other space-constrained applications.

Key Features:

  • High Resolution: With its 16-bit resolution, the LTC2461CMS#TRPBF provides accurate and reliable digital representations of analog signals, ensuring precise measurements for critical applications.
  • Simple I2C Interface: The device features an I2C interface for communication, which allows for easy integration with microcontrollers and processors, simplifying design and reducing system complexity.
  • No External Components Required: This ADC operates without the need for external components such as precision reference voltages, making it a highly integrated solution that saves board space and reduces BOM costs.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a low current operation that extends battery life in portable devices.
  • Automatic Power Down: After each conversion, the LTC2461CMS#TRPBF automatically powers down, reducing power consumption even further.
  • Wide Input Range: The device accepts a wide input range, accommodating various signal sources directly without additional scaling circuitry.
  • Multiple Speed Grades: Users can choose from different speed grades to balance the trade-off between conversion speed and power consumption according to their specific needs.

Applications:

The LTC2461CMS#TRPBF is versatile and can be used in numerous applications, including:

  • Portable Medical Devices
  • Industrial Monitoring Systems
  • Environmental Sensing
  • Data Acquisition Systems
  • Battery-Powered Equipment

Its ultra-small MSOP-10 package makes it a perfect fit for space-constrained applications, while its robust feature set ensures reliable performance in a variety of scenarios. The LTC2461CMS#TRPBF from Analog Devices Inc. is a top-tier choice for designers looking to add precision ADC capabilities to their next project with minimal design effort and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess