EN
  • EN
  • DE

TP4055

Part No TP4055
Manufacturer Shenzhen Tianyuan Semiconductor Co., Ltd.
Catalog Misc Products
Description NanJing Top Power ASIC Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shenzhen Tianyuan Semiconductor Co., Ltd.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840813-TP4055
Ultra Librarian 3D Model Ultra Librarian TP4055 CAD Model

Description

The TP4055 is a complete constant-current/constant-voltage linear charger for single cell lithium-ion batteries. Manufactured by Shenzhen Tianyuan Semiconductor Co., Ltd., this device is well-suited for portable applications. It employs a SOT package and requires few external components. It has a typical charging current of 2A.

Overview:

The TP4055 is a fully integrated single-cell lithium-ion battery charger IC. It is designed to charge single-cell lithium-ion batteries with a constant-current/constant-voltage algorithm. This means it initially charges the battery with a constant current until the battery voltage reaches a predefined level, and then it maintains that voltage while the current gradually decreases as the battery approaches full charge. This process ensures the battery is charged quickly and efficiently without being damaged. The device operates from USB power sources.

Applications:

  • Mobile Phones: Charging batteries in older feature phones and basic smartphones.
  • Portable Media Players: Powering and charging MP3 and MP4 players.
  • Bluetooth Devices: Charging headsets, speakers, and other Bluetooth-enabled gadgets.
  • Power Banks: Controlling the charging process in small-capacity power banks.
  • E-Cigarettes: Charging lithium-ion batteries in electronic cigarettes.
  • Small Consumer Electronics: A wide range of small, battery-powered devices.

Features:

  • Programmable Charge Current: The charge current can be adjusted using an external resistor.
  • Constant-Current/Constant-Voltage Operation: Ensures safe and efficient charging.
  • Thermal Regulation: Protects the device from overheating during high-current charging.
  • Precharge Conditioning: Detects deeply discharged batteries and applies a trickle charge to revive them.
  • Automatic Recharge: Automatically restarts the charging cycle when the battery voltage drops below a threshold.
  • Charge Status Output: Provides an output signal to indicate the charging status (e.g., charging, fully charged).
  • SOT Package: A small outline transistor package that facilitates easy integration into compact devices.

Benefits:

  • Simplified Charging Circuitry: Reduces the number of external components required for charging.
  • Efficient Charging: Optimizes the charging process for lithium-ion batteries.
  • Battery Protection: Prevents overcharging and deep discharge, extending battery life.
  • Compact Design: The small package size enables integration into portable devices.
  • Cost-Effective: Provides a complete charging solution at a reasonable cost.

Additional Details:

The TP4055 typically requires an external resistor to set the charge current. The value of this resistor is calculated based on the desired charge current. The datasheet for the TP4055 provides a detailed formula for calculating the resistor value. It's crucial to consult the datasheet for the specific operating conditions, recommended external components, and safety precautions. The device also includes thermal protection, which reduces the charge current if the junction temperature exceeds a certain threshold. This prevents the device from overheating and ensures safe operation.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0831 $50.2755
1,470+ $0.0682 $100.2540
2,270+ $0.0661 $150.0470
3,130+ $0.0639 $200.0070
4,050+ $0.0618 $250.2900
5,420+ $0.0554 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,670 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess