EN
  • EN
  • DE

PI3HDMI511ZLEX

Part No PI3HDMI511ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications HDMI
Voltage - Supply 3.3V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
Base Product Number PI3HDMI511
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274458-PI3HDMI511ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI511ZLEX CAD Model

Description

Introducing the PI3HDMI511ZLEX from Diodes Incorporated

The PI3HDMI511ZLEX is a cutting-edge HDMI interface product designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This innovative component is specifically engineered for high-definition audio and video signal switching, making it an ideal solution for a wide range of consumer electronics, including HDTVs, Blu-ray players, set-top boxes, and gaming consoles.

Advanced Features and Performance

The PI3HDMI511ZLEX stands out with its impressive feature set designed to deliver a superior multimedia experience. It supports HDMI 1.3 specifications, ensuring compatibility with the latest high-definition content. The device boasts a high bandwidth that can handle up to 3.4 Gbps per lane, providing the ability to transmit full 1080p HD video and high-resolution audio without any loss of quality.

With its integrated equalizer, the PI3HDMI511ZLEX can compensate for signal degradation over long cable runs, maintaining signal integrity and ensuring a clear, stable picture. Additionally, the product includes an on-chip ESD protection feature, safeguarding the device from electrostatic discharges that can occur during installation or daily use, thereby enhancing its durability and reliability.

Seamless Integration and Energy Efficiency

The compact size of the PI3HDMI511ZLEX allows for seamless integration into a variety of designs without taking up excessive space on the PCB. This is particularly beneficial for applications where board real estate is at a premium. Moreover, the device is designed with energy efficiency in mind. It features a low-power standby mode, which helps to reduce overall power consumption when the interface is not in active use, contributing to energy savings and extending the life of the end product.

Easy to Use and Versatile

The ease of use is another significant advantage of the PI3HDMI511ZLEX. It is designed to be plug-and-play, requiring minimal setup and configuration. This user-friendly approach ensures that it can be easily adopted by manufacturers and end-users alike. Furthermore, the versatility of the PI3HDMI511ZLEX makes it a suitable choice for a broad spectrum of HDMI applications, offering designers the flexibility to create systems that meet diverse customer needs.

Overall, the PI3HDMI511ZLEX from Diodes Incorporated represents a robust, high-performance solution for HDMI signal switching, combining advanced features, energy efficiency, and user convenience to enhance the multimedia experience in consumer electronics.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6375 $50.1125
47+ $2.1641 $101.7127
72+ $2.0965 $150.9480
99+ $2.0289 $200.8611
128+ $1.9613 $251.0464
171+ $1.7584 $300.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess