EN
  • EN
  • DE

PJMBZ5V6_R1_00001

Part No PJMBZ5V6_R1_00001
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833846-PJMBZ5V6_R1_00001
Ultra Librarian 3D Model Ultra Librarian PJMBZ5V6_R1_00001 CAD Model

Description

The PJMBZ5V6_R1_00001 is a Zener diode manufactured by Panjit. It's designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode offers a stable reverse breakdown voltage, allowing it to maintain a relatively constant voltage across its terminals over a range of currents. Its fast response time makes it suitable for protecting sensitive components from voltage spikes and surges.

Applications:

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Level shifting
  • Protection of data lines

Features:

  • Precise Zener voltage
  • Low dynamic impedance
  • Fast response time
  • Surface mount package
  • High surge capability
  • RoHS compliant

Benefits:

  • Provides stable voltage regulation
  • Protects sensitive components from voltage transients
  • Improves system reliability
  • Extends product lifespan
  • Reduces warranty claims due to overvoltage damage
  • Easy to integrate into existing designs

Specifications:

The PJMBZ5V6_R1_00001 features a Zener voltage of approximately 5.6V. This is the reverse voltage at which the diode begins to conduct significantly. Dynamic impedance is low, indicating that the voltage across the diode changes only slightly with variations in current. The surface mount package simplifies assembly and allows for high-density circuit board designs. Consult the official Panjit datasheet for the PJMBZ5V6_R1_00001 for precise electrical characteristics like Zener voltage tolerance, dynamic impedance, reverse leakage current, and power dissipation. It will also include package dimensions and other important specifications.

This Zener diode is often used in applications requiring a stable reference voltage or protection from voltage surges. For example, it can be used to regulate the voltage supplied to a microcontroller or to protect sensitive data lines from overvoltage conditions. Its fast response time ensures that it can quickly clamp transient voltages before they damage the protected components. The surface mount package makes it easy to integrate into densely populated circuit boards. By providing a reliable and effective voltage regulation and transient suppression solution, the PJMBZ5V6_R1_00001 contributes to the overall robustness and longevity of electronic devices.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess