EN
  • EN
  • DE

PI3DPX1203CZLEX

Part No PI3DPX1203CZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications DisplayPort
Input -
Output -
Data Rate (Max) 8.1Gbps
Number of Channels 4
Delay Time -
Signal Conditioning Input Equalization
Voltage - Supply 3.3V
Current - Supply -
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354419-PI3DPX1203CZLEX
Ultra Librarian 3D Model Ultra Librarian PI3DPX1203CZLEX CAD Model

Description

Introducing the PI3DPX1203CZLEX from Diodes Incorporated

Diodes Incorporated presents the PI3DPX1203CZLEX, a cutting-edge ReDriver™ designed to enhance signal integrity for high-speed signal transmission. This sophisticated device is a perfect solution for applications that demand robust performance and reliability in signal conditioning.

Key Features

  • High-Speed Performance: The PI3DPX1203CZLEX is tailored for high-speed interfaces, supporting data rates up to 10 Gbps per channel, making it ideal for USB 3.2 Gen 2 applications.
  • Advanced Signal Conditioning: It utilizes equalization, amplification, and de-emphasis techniques to combat signal degradation over long cables and connectors, ensuring signal integrity and optimal performance.
  • Programmable Settings: The device offers programmable settings via pin strapping or I2C interface, allowing for fine-tuning to specific system requirements and ensuring versatility across different platforms.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3DPX1203CZLEX operates with low power consumption, contributing to the overall energy efficiency of the system.
  • Compact Footprint: Housed in a small 42-contact TQFN (ZL) package, it is suitable for space-constrained applications without compromising performance.

Applications

The PI3DPX1203CZLEX is highly versatile and can be used in a variety of applications, including:

  • Desktop and Laptop Computers
  • Docking Stations
  • Mobile Devices and Tablets
  • Active Cable Assemblies
  • Virtual Reality Headsets
  • Storage Devices
  • Professional A/V Systems

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The PI3DPX1203CZLEX is built to meet stringent industry standards, ensuring both reliability and durability for end-users. With its robust design and advanced features, this ReDriver™ is an excellent choice for system designers looking to enhance signal integrity in high-speed data interfaces.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated website or contact their support team. Elevate your system's performance with the power of the PI3DPX1203CZLEX.

You May Also Be Interested in

Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess