EN
  • EN
  • DE

PI3DPX1202A2ZBIE

Part No PI3DPX1202A2ZBIE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DISPLAY SWITCH V-QFN7070-48 TRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-TQFN (7x7)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889088-PI3DPX1202A2ZBIE
Ultra Librarian 3D Model Ultra Librarian PI3DPX1202A2ZBIE CAD Model

Description

The PI3DPX1202A2ZBIE is a high-performance, two-lane, four differential channel, 2:1 multiplexer and demultiplexer designed for use in high-speed digital video and data applications by Diodes Incorporated. This versatile device is part of the ReDriver™ series, which focuses on signal integrity enhancement to ensure data is transmitted with optimal quality over longer distances or through various mediums that may introduce signal degradation.

With support for data rates up to 20 Gbps per differential pair, the PI3DPX1202A2ZBIE is optimized for the latest interfaces, including USB 3.2 Gen 2x2, DisplayPort 1.4, and PCIe Gen 4, making it an ideal choice for applications that require high data throughput and signal quality, such as external storage devices, high-resolution video displays, and other bandwidth-intensive peripherals.

The device features low power consumption and an advanced equalization technique that enhances its performance by compensating for losses in PCB, cable, and connector designs. It operates from a single supply voltage, simplifying the power design for system integrators. The PI3DPX1202A2ZBIE also offers programmable settings that can be adjusted to match specific channel conditions, providing design flexibility and ease of integration.

For protection and reliability, the PI3DPX1202A2ZBIE incorporates electrostatic discharge (ESD) protection circuitry, which safeguards the device against static damage during handling and operation. It is available in a compact, space-saving 42-contact TQFN package, which is ideal for applications where board space is at a premium.

Overall, the PI3DPX1202A2ZBIE from Diodes Incorporated represents a state-of-the-art solution for designers looking to enhance signal integrity in high-speed digital paths. Its combination of performance, power efficiency, and programmability makes it a valuable component in the creation of cutting-edge electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess