EN
  • EN
  • DE

PI3DBS16222Q2ZLEX

Part No PI3DBS16222Q2ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH W-QFN2545-30 T&R 3.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications USB, Telecommunications
Switch Circuit DPDT
Number of Channels 4
On-State Resistance (Max) -
Voltage - Supply, Single (V+) 2.97V ~ 3.63V
Voltage - Supply, Dual (V±) -
-3db Bandwidth -
Features Bi-Directional, SATA, USB 3.0
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 30-TQFN (2.5x4.5)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370752-PI3DBS16222Q2ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS16222Q2ZLEX CAD Model

Description

Introducing the PI3DBS16222Q2ZLEX from Diodes Incorporated

The PI3DBS16222Q2ZLEX is a high-performance, PCIe Gen 3 signal switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced switch is tailored to meet the needs of modern computing and communication applications that require fast and reliable data transfer.

At the core of the PI3DBS16222Q2ZLEX is its ability to provide 16 lanes of differential signal switching, which is essential for applications that demand high-speed data throughput. The switch supports data rates up to 8.0 Gbps per lane, making it perfectly suited for PCIe Gen 3 interfaces, as well as other high-speed protocols that require quick and efficient data transmission.

One of the key features of this product is its low on-resistance (RON) and low crosstalk, which ensures signal integrity is maintained across all lanes. This is particularly important in dense electronic environments where signal interference can be a significant issue. Furthermore, the PI3DBS16222Q2ZLEX boasts a wide bandwidth, which minimizes the attenuation of high-frequency signals, preserving the quality of data as it moves through the switch.

The switch is housed in a compact 42-contact QFN package, which measures just 3.5mm x 9mm. This small footprint makes the PI3DBS16222Q2ZLEX an excellent choice for space-constrained applications, while still delivering the high performance that modern systems require. Additionally, the switch operates over a temperature range of -40°C to 85°C, ensuring reliable performance even in harsh environments.

With its advanced power management features, the PI3DBS16222Q2ZLEX is also designed to be energy-efficient. The switch provides low power consumption, which helps to extend battery life in portable devices and reduces power costs in larger systems.

In summary, the PI3DBS16222Q2ZLEX from Diodes Incorporated is a versatile, high-speed signal switch that offers exceptional performance for applications requiring fast data transfer. Its low on-resistance, low crosstalk, wide bandwidth, and compact size make it an ideal choice for designers looking to optimize their high-speed signal routing while maintaining signal integrity.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3855 $52.6260
28+ $3.5984 $100.7552
44+ $3.4859 $153.3796
60+ $3.3735 $202.4100
77+ $3.2610 $251.0970
103+ $2.9237 $301.1411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess