EN
  • EN
  • DE

S25FL128K0XMFI001

Part No S25FL128K0XMFI001
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836278-S25FL128K0XMFI001
Ultra Librarian 3D Model Ultra Librarian S25FL128K0XMFI001 CAD Model

Description

The S25FL128K0XMFI001 is a 128-Mbit (16 Mbyte) Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon). It is a member of the FL-S series, known for its reliability and performance in embedded systems. The device is designed for applications requiring non-volatile storage of code and data, offering features such as fast read access, program and erase capabilities, and low power consumption.

Applications

  • Embedded systems for storing boot code, application code, and data.
  • Industrial control systems for storing configuration data and program updates.
  • Consumer electronics such as set-top boxes, digital TVs, and gaming consoles.
  • Networking equipment for storing firmware and configuration files.
  • Automotive applications, including instrument clusters, infotainment systems, and advanced driver-assistance systems (ADAS).

Features

  • Memory Size: 128 Mbit (16 Mbyte)
  • Interface: SPI (Serial Peripheral Interface)
  • Clock Speed: Up to 108 MHz
  • Page Size: 256 bytes
  • Erase Options: Sector Erase (4KB), Block Erase (64KB), Chip Erase
  • Program Operation: Page Program
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Security Features: Block Protection, One-Time Programmable (OTP) area
  • Advanced Sector Protection: Individual sector/block locking
  • Low Power Consumption: Deep Power-Down mode for reduced energy usage

Benefits

  • High Performance: Fast read, program, and erase times enable quick system boot-up and efficient data storage.
  • Reliable Data Storage: Non-volatile memory retains data even when power is off, ensuring data integrity.
  • Flexible Erase Options: Sector and block erase capabilities allow for efficient memory management and selective data updates.
  • Security Features: Block protection and OTP area safeguard critical code and data from unauthorized access or modification.
  • Low Power Consumption: Deep Power-Down mode extends battery life in portable devices.
  • Wide Operating Temperature Range: Suitable for use in harsh environments with extreme temperature variations.
  • Compact Footprint: SPI interface reduces pin count and simplifies board layout.

The S25FL128K0XMFI001 provides a reliable and efficient solution for non-volatile memory storage in a variety of embedded applications. Its high performance, security features, and low power consumption make it well-suited for demanding applications.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 349 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess