EN
  • EN
  • DE
  • IT

PI3B3253QE

Part No PI3B3253QE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 4-1 BUS SW 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 061518-PI3B3253QE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B3253QE CAD Model

Description

Product Overview: PI3B3253QE from Diodes Incorporated

The PI3B3253QE is a high-performance, 3.3V, 2-bit bus switch from Diodes Incorporated, designed with the modern electronic engineer's needs in mind. This switch is part of Diodes Incorporated's extensive range of semiconductor solutions and offers a combination of low power consumption with high-speed operation, making it an ideal choice for a variety of applications.

Key Features

  • Low On-Resistance: The PI3B3253QE features a low on-resistance of typically 5Ω, ensuring minimal signal distortion and power loss across the switch, thereby enhancing overall system efficiency.
  • High Bandwidth: With a bandwidth greater than 500MHz, this switch is capable of handling high-speed signal switching, which is essential for data-intensive applications such as networking and telecommunications.
  • 5V Tolerant: The device is designed to be 5V tolerant, allowing it to be used in mixed-voltage environments without the need for level shifting, simplifying design and reducing component count.
  • Bi-Directional Switching: The PI3B3253QE supports bi-directional data flow, providing flexibility in signal routing and simplifying PCB layout.
  • Low Power Consumption: This switch is optimized for low power consumption, which is critical for battery-powered devices and helps to reduce overall energy costs for electronic systems.

Applications

The versatility of the PI3B3253QE makes it suitable for a wide range of applications, including but not limited to:

  • High-speed data paths and bus management in servers, routers, and network switches.
  • Signal gating, multiplexing, and hot-swapping in portable electronics.
  • Interface bridging in mixed-voltage systems and level translation.

Package and Quality

The PI3B3253QE is available in a space-saving QSOP-16 package, which is ideal for densely packed PCBs where board space is at a premium. Diodes Incorporated is committed to high standards of quality, and this product is manufactured in facilities that are certified to ISO 9001:2015 standards, ensuring reliability and performance consistency.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5806 $52.2540
210+ $0.4764 $100.0440
330+ $0.4615 $152.2950
450+ $0.4466 $200.9700
580+ $0.4317 $250.3860
775+ $0.3871 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,190 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess