EN
  • EN
  • DE

PI3A412ZHEX

Part No PI3A412ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 750 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.8 V to 4.2 V
Max Switch Time (Ton,Toff) 13ns, 38ns
-3db Bandwidth 78MHz
Charge Injection 50pC
Channel Capacitance(CS off, CD off) 20pF, 20pF
Max Leakage Current (IS off) 1μA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (3x3)
Win Source Part Number 104038-PI3A412ZHEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3A412ZHEX CAD Model

Description

Introducing the PI3A412ZHEX from Diodes Incorporated

The PI3A412ZHEX is a high-performance, versatile analog switch that is part of Diodes Incorporated's extensive portfolio of switch products. This particular model is designed to deliver the reliability and functionality required for a wide range of applications, from consumer electronics to industrial automation systems.

At the heart of the PI3A412ZHEX is its single-pole, double-throw (SPDT) configuration that allows for the switching of analog signals over a broad frequency range. This makes it ideal for signal routing applications that require a compact, efficient, and reliable switching solution. The switch is characterized by its low on-resistance and low crosstalk, ensuring signal integrity is maintained throughout the switching process.

One of the key features of the PI3A412ZHEX is its low voltage operation. It can operate from a single supply voltage ranging from 1.65V to 4.3V, making it suitable for portable and battery-powered devices where power efficiency is crucial. Additionally, the device offers a high bandwidth, which ensures minimal signal distortion and supports high-speed data transmission.

The PI3A412ZHEX comes in a compact X2-DFN1410-6 package, which is designed for space-constrained applications. Its small form factor is particularly beneficial for modern electronics where board space is at a premium. Moreover, the device is RoHS compliant, adhering to the latest environmental standards and regulations.

For design flexibility, the PI3A412ZHEX features break-before-make switching action, which prevents signal disruption during the transition from one channel to another. This characteristic is essential for applications where continuous signal connectivity is critical.

In summary, the PI3A412ZHEX from Diodes Incorporated stands out as a high-quality analog switch that offers low on-resistance, low voltage operation, and high bandwidth within a tiny package. Its robust design and operational efficiency make it a go-to choice for engineers and designers looking to enhance their systems with a reliable switching solution.

For more information and to view the full specifications, visit the Diodes Incorporated website.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3632 $50.8480
340+ $0.2981 $101.3540
520+ $0.2887 $150.1240
720+ $0.2794 $201.1680
930+ $0.2701 $251.1930
1,240+ $0.2422 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess