EN
  • EN
  • DE
  • IT

PI2EQX862XUAEX

Part No PI2EQX862XUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCI/SATA 3.0 18TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Buffer, ReDriver
Applications PCIe 3.0, SATA 3.0
Input CML
Output CML
Data Rate (Maximum) 8Gbps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 1.2V
Mounting Style SMD
Manufacturer Package 18-XFQFN Exposed Pad
Supplier Device Package 18-X2QFN (2x2)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 715756-PI2EQX862XUAEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2EQX862XUAEX CAD Model

Description

Product Overview: PI2EQX862XUAEX from Diodes Incorporated

The PI2EQX862XUAEX is a high-performance, PCIe 2.0 packet switch from Diodes Incorporated, designed to meet the demands of modern computing and data communication systems. This advanced switch is engineered to provide an efficient and reliable means of expanding the number of PCIe slots in a system, enabling users to connect multiple devices without compromising performance.

Key Features

  • PCIe 2.0 Compliance: The product is fully compliant with the PCI Express Base Specification Revision 2.0, ensuring compatibility with a wide range of devices and systems.
  • High-Speed Performance: With support for data transfer rates of up to 5 GT/s per lane, the PI2EQX862XUAEX offers the bandwidth needed for high-speed data-intensive applications.
  • Multiple Configurations: The switch can be configured in various modes, making it versatile for different system requirements and topologies.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX862XUAEX maintains a low power profile, which is critical for reducing overall system power usage and heat generation.
  • Quality of Service (QoS): It incorporates advanced QoS features that prioritize traffic to ensure that critical data is transmitted efficiently and without interruption.

Applications

The PI2EQX862XUAEX is ideal for a range of applications that require high-speed data transfer and multiple device connectivity. It is particularly well-suited for:

  • Data Centers
  • Server Farms
  • Workstations
  • Storage Systems
  • Networking Equipment

Technical Specifications

At the heart of the PI2EQX862XUAEX is its ability to seamlessly switch multiple PCIe lanes among connected devices. The technical specifications include:

  • Lane Configuration: Flexible lane configurations to support various applications.
  • Form Factor: The product comes in a compact package, saving valuable PCB space.
  • Environmental Standards: It meets various international environmental standards, ensuring its suitability for deployment in diverse markets.

Diodes Incorporated's PI2EQX862XUAEX represents a blend of performance, efficiency, and reliability, making it an excellent choice for expanding your system's PCIe capabilities.

You May Also Be Interested in

ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $10.5799
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5603 $53.4045
35+ $2.9212 $102.2420
54+ $2.8300 $152.8200
74+ $2.7387 $202.6638
95+ $2.6474 $251.5030
127+ $2.3735 $301.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess